Texas Instruments High-Performance Analog SOT-23 Precision Voltage Reference IC REF3312AIRSET

Description
1.25-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference 8-UQFN -40 to 125 Product overview: REF3312AIRSET from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3312AIRSET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.25-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference 8-UQFN -40 to 125 Product overview: REF3312AIRSET from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3312AIRSET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF3312AIRSET
SOT-23 Precision Voltage Reference IC 693-REF3312AIRSET
1.25-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference 8-UQFN -40 to 125 Product overview: REF3312AIRSET from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3312AIRSET can be used for catalog matching and distributor lookup.

1.25-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference 8-UQFN -40 to 125 Product overview: REF3312AIRSET from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3312AIRSET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3312AIRSET - 931931-REF3312AIRSET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3312AIRSET
931931-REF3312AIRSET
PMIC - PMIC - Voltage Reference - REF3312AIRSET 931931-REF3312AIRSET
Manufacturer: Texas Instruments Win Source Part Number: 931931-REF3312AIRSET Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 1.25V V ±0.15% 8-UQFN (1.5x1.5) Package: 8-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: REF3312 Categories: Integrated Circuits (ICs) Case / Package: 8-UQFN (1.5x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46647-6, 296-46647-1, 296-46647-2

Manufacturer: Texas Instruments
Win Source Part Number: 931931-REF3312AIRSET
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Series Voltage Reference IC Fixed 1.25V V ±0.15% 8-UQFN (1.5x1.5)
Package: 8-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: REF3312
Categories: Integrated Circuits (ICs)
Case / Package: 8-UQFN (1.5x1.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46647-6, 296-46647-1, 296-46647-2

Buy Now Datasheet
Voltage Reference - 296-46647-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46647-1-ND
Voltage Reference 296-46647-1-ND
Series Voltage Reference IC Fixed 1.25V V ±0.15% 5mA 8-UQFN (1.5x1.5)

Series Voltage Reference IC Fixed 1.25V V ±0.15% 5mA 8-UQFN (1.5x1.5)

Buy Now Datasheet
Voltage Reference - 296-46647-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46647-6-ND
Voltage Reference 296-46647-6-ND
Series Voltage Reference IC Fixed 1.25V V ±0.15% 5mA 8-UQFN (1.5x1.5)

Series Voltage Reference IC Fixed 1.25V V ±0.15% 5mA 8-UQFN (1.5x1.5)

Buy Now Datasheet
Voltage Reference - 296-46647-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46647-2-ND
Voltage Reference 296-46647-2-ND
Series Voltage Reference IC Fixed 1.25V V ±0.15% 5mA 8-UQFN (1.5x1.5)

Series Voltage Reference IC Fixed 1.25V V ±0.15% 5mA 8-UQFN (1.5x1.5)

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3312AIRSET
Voltage References REF3312AIRSET
Voltage References 30ppm/-C Drift, 3.9-A, SOT23-3, SC70-3, UQFN-8 Voltage Reference 8-UQFN -40 to 125

Voltage References 30ppm/-C Drift, 3.9-A, SOT23-3, SC70-3, UQFN-8 Voltage Reference 8-UQFN -40 to 125

Buy Now Datasheet
PMIC - Voltage Reference - REF3312AIRSET - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3312AIRSET
PMIC - Voltage Reference REF3312AIRSET
IC VREF SERIES 0.15% 8UQFN

IC VREF SERIES 0.15% 8UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3312AIRSET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3312AIRSET
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3312AIRSET
IC VREF SERIES 0.15% 8UQFN

IC VREF SERIES 0.15% 8UQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-REF3312AIRSET 931931-REF3312AIRSET 296-46647-1-ND REF3312AIRSET REF3312AIRSET REF3312AIRSET
Product Name SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3312AIRSET Voltage Reference Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Other; 8-UQFN (1.5x1.5) Other; 8-UFQFN Other; 8-UFQFN
Type Series Series
TC 30 ppm/C
IQ 0.0085 mA 0.0085 mA
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - AD586AR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
PMIC - PMIC - Voltage Reference - LM285M-1.2 - 082654-LM285M-1.2 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 150 ppm/C
View Details
2 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details