Texas Instruments LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators LMV431AIMF/NOPB

Description
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators - LMV431AIMF/NOPB - Texas Instruments
Dallas, TX, United States
LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
LMV431AIMF/NOPB
LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators LMV431AIMF/NOPB
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 85

Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - LMV431AIMF/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LMV431AIMF/NOPBTR-ND
Voltage Reference LMV431AIMF/NOPBTR-ND
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LMV431AIMF/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LMV431AIMF/NOPBCT-ND
Voltage Reference LMV431AIMF/NOPBCT-ND
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LMV431AIMF/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LMV431AIMF/NOPBDKR-ND
Voltage Reference LMV431AIMF/NOPBDKR-ND
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-3

Buy Now Datasheet
 - LMV431AIMF/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
1.24V 30V 80uA SOT-23 Precision Voltage Reference IC
693-LMV431AIMF/NOPB
1.24V 30V 80uA SOT-23 Precision Voltage Reference IC 693-LMV431AIMF/NOPB
Adj. Shunt Ref, 1.24V-30V, 1%, SOT-23, 80uA Product overview: LMV431AIMF/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 30V, 80uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 30V, 80uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431AIMF/NOPB can be used for catalog matching and distributor lookup.

Adj. Shunt Ref, 1.24V-30V, 1%, SOT-23, 80uA Product overview: LMV431AIMF/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 30V, 80uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 30V, 80uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431AIMF/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LMV431AIMF/NOPB - 1055705-LMV431AIMF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LMV431AIMF/NOPB
1055705-LMV431AIMF/NOPB
PMIC - PMIC - Voltage Reference - LMV431AIMF/NOPB 1055705-LMV431AIMF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055705-LMV431AIMF/N OPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 30V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1055705-LMV431AIMF/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 30V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
PMIC - Voltage Reference - LMV431AIMF/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LMV431AIMF/NOPB
PMIC - Voltage Reference LMV431AIMF/NOPB
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Voltage Ref, Shunt, 1.24V-30V, Sot-23-3; Voltage Reference Type Texas Instruments - 33AH4019 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.24V-30V, Sot-23-3; Voltage Reference Type Texas Instruments
33AH4019
Voltage Ref, Shunt, 1.24V-30V, Sot-23-3; Voltage Reference Type Texas Instruments 33AH4019
VOLTAGE REF, SHUNT, 1.24V-30V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:LMV431A Series; Reference Voltage:1.24V to 30V; Initial Accuracy:1%; Temperature Coefficient:± 39ppm/°C; Voltage Reference Case RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.24V-30V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:LMV431A Series; Reference Voltage:1.24V to 30V; Initial Accuracy:1%; Temperature Coefficient:± 39ppm/°C; Voltage Reference Case RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Shunt, 1.24V-30V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH2936 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.24V-30V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH2936
Voltage Ref, Shunt, 1.24V-30V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH2936
VOLTAGE REF, SHUNT, 1.24V-30V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:LMV431A Series; Reference Voltage:1.24V to 30V; Initial Accuracy:1%; Temperature Coefficient:± 39ppm/°C; Voltage Reference Case RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.24V-30V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:LMV431A Series; Reference Voltage:1.24V to 30V; Initial Accuracy:1%; Temperature Coefficient:± 39ppm/°C; Voltage Reference Case RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LMV431AIMF/NOPB
Voltage References LMV431AIMF/NOPB
Voltage References LOW-VLTG, 1.24V, ADJ PREC SHUNT REG

Voltage References LOW-VLTG, 1.24V, ADJ PREC SHUNT REG

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LMV431AIMF/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LMV431AIMF/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LMV431AIMF/NOPB
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
Power Supply Chip >> Voltage References - LMV431AIMF/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
LMV431AIMF/NOPB
Power Supply Chip >> Voltage References LMV431AIMF/NOPB
1.24V~30V ±1% 15mA Adjustable SOT-23-3 Voltage References ROHS

1.24V~30V ±1% 15mA Adjustable SOT-23-3 Voltage References ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LMV431AIMF/NOPB LMV431AIMF/NOPBTR-ND LMV431AIMF/NOPB 693-LMV431AIMF/NOPB 1055705-LMV431AIMF/NOPB LMV431AIMF/NOPB 33AH4019 LMV431AIMF/NOPB LMV431AIMF/NOPB LMV431AIMF/NOPB
Product Name LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators Voltage Reference 1.24V 30V 80uA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LMV431AIMF/NOPB PMIC - Voltage Reference Voltage Ref, Shunt, 1.24V-30V, Sot-23-3; Voltage Reference Type Texas Instruments Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Power Supply Chip >> Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable Programmable
Package Type Other; SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23
VREF 1.24 to 30 volts 1.24 to 30 volts 1.24 volts 1.24 to 30 volts
TC 39 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LM313H - 071184-LM313H - Win Source Electronics
Specs
Package Type Other; TO-46-2, Metal Can
Life Cycle Stage Obsolete(EOL)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGST - 1141583-ADS1014IDGST - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - LM385M-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
LM136-2.5-N Voltage Reference Diode - LM236H-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
8 suppliers