Texas Instruments LT1004-2.5 Micropower Integrated Precision Voltage Reference LT1004IDG4-2-5

Description
Micropower Integrated Precision Voltage Reference 8-SOIC -40 to 85
Request a Quote
Description
Micropower Integrated Precision Voltage Reference 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LT1004-2.5 is a micropower two-terminal voltage reference designed for battery-operated systems, portable meters, and current-loop instrumentation. It provides a 2.5 V reference voltage with an initial accuracy of ±20 mV and operates at currents up to 20 mA. The device is available in an 8-pin SOIC package and is characterized for industrial temperature operation from −40°C to 85°C. It is a pin-for-pin replacement for the LM285 and LM385 series with improved specifications.

Datasheet Summary
Powered by GS/AI

The LT1004-2.5 is a micropower two-terminal voltage reference designed for battery-operated systems, portable meters, and current-loop instrumentation. It provides a 2.5 V reference voltage with an initial accuracy of ±20 mV and operates at currents up to 20 mA. The device is available in an 8-pin SOIC package and is characterized for industrial temperature operation from −40°C to 85°C. It is a pin-for-pin replacement for the LM285 and LM385 series with improved specifications.

Suppliers

Company
Product
Description
Supplier Links
LT1004-2.5 Micropower Integrated Precision Voltage Reference - LT1004IDG4-2-5 - Texas Instruments
Dallas, TX, United States
LT1004-2.5 Micropower Integrated Precision Voltage Reference
LT1004IDG4-2-5
LT1004-2.5 Micropower Integrated Precision Voltage Reference LT1004IDG4-2-5
Micropower Integrated Precision Voltage Reference 8-SOIC -40 to 85

Micropower Integrated Precision Voltage Reference 8-SOIC -40 to 85

Buy Now Datasheet
Voltage Reference - LT1004IDG4-2-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LT1004IDG4-2-5-ND
Voltage Reference LT1004IDG4-2-5-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-LT1004IDG4-2-5
SOIC Precision Voltage Reference IC 693-LT1004IDG4-2-5
2.5-V, micropower integrated precision voltage reference 8-SOIC -40 to 85 Product overview: LT1004IDG4-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004IDG4-2-5 can be used for catalog matching and distributor lookup.

2.5-V, micropower integrated precision voltage reference 8-SOIC -40 to 85 Product overview: LT1004IDG4-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004IDG4-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LT1004IDG4-2-5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - LT1004IDG4-2-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Reference
LT1004IDG4-2-5
Integrated Circuits (ICs) - PMIC - Voltage Reference LT1004IDG4-2-5
LT1004-2.5 MICROPOWER INTEGRATED

LT1004-2.5 MICROPOWER INTEGRATED

Supplier's Site
PMIC - Voltage Reference - LT1004IDG4-2-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LT1004IDG4-2-5
PMIC - Voltage Reference LT1004IDG4-2-5
IC VREF SHUNT 0.8% 8SOIC

IC VREF SHUNT 0.8% 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LT1004IDG4-2-5
Voltage References LT1004IDG4-2-5
Voltage References Micropwr Integr Prec Vltg Ref

Voltage References Micropwr Integr Prec Vltg Ref

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LT1004IDG4-2-5 LT1004IDG4-2-5-ND 693-LT1004IDG4-2-5 LT1004IDG4-2-5 LT1004IDG4-2-5 LT1004IDG4-2-5 LT1004IDG4-2-5
Product Name LT1004-2.5 Micropower Integrated Precision Voltage Reference Voltage Reference SOIC Precision Voltage Reference IC Integrated Circuits (ICs) - PMIC - Voltage Reference PMIC - Voltage Reference Voltage References
VREF Type Fixed Fixed; Programmable
Package Type Other; SOIC,TSSOP SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; D Other; SOIC8 SOIC SOIC
VREF 2.5 volts
TC 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM336-5.0 5.0V Reference Diode - LM336MX-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
9 suppliers
LM185-1.2QML Micropower Voltage Reference Diode - 5962-8759401YA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385M3-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
10 suppliers