Texas Instruments REF3220 2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3220AIDBVR

Description
2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3220 2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference - REF3220AIDBVR - Texas Instruments
Dallas, TX, United States
REF3220 2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference
REF3220AIDBVR
REF3220 2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3220AIDBVR
2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-REF3220AIDBVRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF3220AIDBVRCT-ND
Voltage Reference 296-REF3220AIDBVRCT-ND
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Buy Now Datasheet
Voltage Reference - 296-REF3220AIDBVRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF3220AIDBVRDKR-ND
Voltage Reference 296-REF3220AIDBVRDKR-ND
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Buy Now Datasheet
Voltage Reference - 296-REF3220AIDBVRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF3220AIDBVRTR-ND
Voltage Reference 296-REF3220AIDBVRTR-ND
Series Voltage Reference IC Fixed 2.048V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 2.048V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3220AIDBVR - 210730-REF3220AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3220AIDBVR
210730-REF3220AIDBVR
PMIC - PMIC - Voltage Reference - REF3220AIDBVR 210730-REF3220AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 210730-REF3220AIDBVR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 2.098 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 27μVp-p Noise - 10Hz to 10kHz: 39μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-6 Nominal Output Voltage (Min/Fixed): 2.048V Operating Supply Current: 135μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 210730-REF3220AIDBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 2.098 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 27μVp-p
Noise - 10Hz to 10kHz: 39μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-6
Nominal Output Voltage (Min/Fixed): 2.048V
Operating Supply Current: 135μA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF3220AIDBVR
SOT-23 Precision Voltage Reference IC 693-REF3220AIDBVR
2.048 4ppm/°C, 100-µA, 6-pin SOT-23 series (bandgap) voltage reference 6-SOT-23 -40 to 125 Product overview: REF3220AIDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3220AIDBVR can be used for catalog matching and distributor lookup.

2.048 4ppm/°C, 100-µA, 6-pin SOT-23 series (bandgap) voltage reference 6-SOT-23 -40 to 125 Product overview: REF3220AIDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3220AIDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - REF3220AIDBVR - Rochester Electronics
Newburyport, MA, United States
Three Terminal Voltage Reference, 1 Output, 2.048V, CMOS, PDSO6

Three Terminal Voltage Reference, 1 Output, 2.048V, CMOS, PDSO6

Supplier's Site Datasheet
PMIC - Voltage Reference - REF3220AIDBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3220AIDBVR
PMIC - Voltage Reference REF3220AIDBVR
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3220AIDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3220AIDBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3220AIDBVR
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF3220AIDBVR
Voltage References REF3220AIDBVR
Voltage References 2.048V 4ppm/DegC 100uA SOT23-6 Series

Voltage References 2.048V 4ppm/DegC 100uA SOT23-6 Series

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3220AIDBVR 296-REF3220AIDBVRCT-ND 210730-REF3220AIDBVR 693-REF3220AIDBVR REF3220AIDBVR REF3220AIDBVR REF3220AIDBVR REF3220AIDBVR
Product Name REF3220 2.048 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - REF3220AIDBVR SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Bandgap Series Series
Package Type Other; SOT-23 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 Other; SOT-23-6
VREF 2.05 volts 2.05 volts
TC 10.5 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030AMF-4.096/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
11 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BXMX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
8 suppliers
LM185-ADJ Adjustable Micropower Voltage Reference - LM185BH/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 1.24 to 5.3 volts
View Details
7 suppliers