Texas Instruments High-Performance Analog Voltage Reference LMV431ACM5X

Description
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-5
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LMV431ACM5X-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LMV431ACM5X-ND
Voltage Reference LMV431ACM5X-ND
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.24V SOT-23 Precision Voltage Reference IC
693-LMV431ACM5X
1.24V SOT-23 Precision Voltage Reference IC 693-LMV431ACM5X
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.24V, PDSO5, SOT-23, 5 PIN Product overview: LMV431ACM5X from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431ACM5X can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.24V, PDSO5, SOT-23, 5 PIN Product overview: LMV431ACM5X from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431ACM5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LMV431ACM5X - 1202141-LMV431ACM5X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LMV431ACM5X
1202141-LMV431ACM5X
PMIC - PMIC - Voltage Reference - LMV431ACM5X 1202141-LMV431ACM5X
Manufacturer: Texas Instruments Win Source Part Number: 1202141-LMV431ACM5X Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 80μA Family Name: LMV431 Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 30V Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Alternative Parts (Cross-Reference): AP431QL-7; AP431AQG-7; AP431AQL-7; TL431-AF5-R; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Family Part Number: LMV431 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.24V

Manufacturer: Texas Instruments
Win Source Part Number: 1202141-LMV431ACM5X
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 80μA
Family Name: LMV431
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Alternative Parts (Cross-Reference): AP431QL-7; AP431AQG-7; AP431AQL-7; TL431-AF5-R;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Family Part Number: LMV431
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.24V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LMV431ACM5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LMV431ACM5X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LMV431ACM5X
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site
PMIC - Voltage Reference - LMV431ACM5X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LMV431ACM5X
PMIC - Voltage Reference LMV431ACM5X
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LMV431ACM5X-ND 693-LMV431ACM5X 1202141-LMV431ACM5X LMV431ACM5X LMV431ACM5X
Product Name Voltage Reference 1.24V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LMV431ACM5X Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener
Package Type Other; SC-74A, SOT-753 Other; SOT-23 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Accuracy 1 %
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR293GRU - Lingto Electronic Limited
Specs
Package Type SSOP
View Details
Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM385-ADJ Adjustable Micropower Voltage Reference - LM385BM - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers
PMIC - Voltage Reference - ISL21060BFH641Z-TK - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
IQ 0.0400 mA
View Details