Three Terminal Voltage Reference, 1 Output, 10V, Trim/Adjustable, MBCY8
Three Terminal Voltage Reference, 1 Output, 10V, Trim/Adjustable, MBCY8
IC VREF SERIES 0.1% TO99-8 Product overview: REF102AM from Burr-Brown (Texas Instruments) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF102AM can be used for catalog matching and distributor lookup.
Win Source Part Number: 1020655-REF102AM
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tube
Standard Package: 20
Tolerance: ±0.1%
Temperature Coefficient: 10ppm/°C
Current - Output: 10 mA
Voltage - Input: 11.4V ~ 36V
Output Type: Fixed
Reference Type: Series, Buried Zener
Current - Supply: 1.4mA
Voltage - Output (Min/Fixed): 10V
Noise - 0.1Hz to 10Hz: 5µVp-p
Mounting Type: Through Hole
Package / Case: TO-99-8 Metal Can
Supplier Device Package: TO-99-8
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
HTSUS: 8542.39.0001
Mfr: Burr Brown
Other Names: 2156-REF102AM-BB,TEX
Product Status: Obsolete
RoHS Status: Not applicable
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF102AM | 693-REF102AM | 1020655-REF102AM |
| Product Name | Precision Voltage Reference IC | Integrated Circuits (ICs) - PMIC - Voltage Reference | |
| Package Type | Other; CAN8 | Other; Tube | Other; Tube |
| Life Cycle Stage | Obsolete | ||
| Type | Buried-Zener; Series, Buried Zener | ||
| VREF Type | Fixed; Programmable |