The REF02BP is a precision 5V voltage reference in a DIP-8 package, designed for stable reference applications in industrial environments. It operates from a single supply of 8V to 40V with a maximum supply current of 1.4mA and provides an output voltage of 5V ±10mV with a temperature drift of ±10ppm/°C over the extended industrial temperature range of -40°C to +85°C. It features low output noise of 10µV PP (0.1Hz to 10Hz), excellent line regulation of 0.01%/V max, and load regulation of 0.008%/mA max. The device includes short-circuit protection and a trim pin for minor output adjustment. Pinout and packaging conform to the DIP-8 standard.
+5V Precision Voltage Reference 8-PDIP
Series Voltage Reference IC Fixed 5V V ±0.2% 21mA 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 027273-REF02BP
Packaging: Tube/Rail
Mounting: Through Hole
Tolerance: ±0.2%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 8 V to 40 V
Output Type: Fixed
Reference Type: Series
Output Current: 21mA
Noise - 0.1Hz to 10Hz: 4μVp-p
Family Name: REF02
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 1.4mA
Alternative Parts (Cross-Reference): MAX675EPA+; MAX675CPA+; MAX675EPA;
Introduction Date: December 15, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Wide supply range, 5-V output precision voltage reference 8-PDIP Product overview: REF02BP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02BP can be used for catalog matching and distributor lookup.
Voltage References +5V Precision Voltage Reference
IC VREF SERIES 0.2% 8DIP
IC VREF SERIES 0.2% 8DIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF02BP | REF02BP-ND | 027273-REF02BP | 693-REF02BP | REF02BP | REF02BP | REF02BP |
| Product Name | REF02 +5V Precision Voltage Reference | Voltage Reference | PMIC - PMIC - Voltage Reference - REF02BP | Precision Voltage Reference IC | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; PDIP,SOIC | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-PDIP | Other; PDIP | DIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | |
| VREF | 5 volts | 5 volts | |||||
| TC | 4 ppm/C | 10 ppm/C | 10 ppm/C | ||||
| IQ | 1 mA | 1.4 mA | 1.4 mA | 1.4 mA | |||
| Accuracy | 0.2000 % | 0.2000 % |