Series Voltage Reference IC Fixed 3.3V V ±0.05% 10mA SOT-23-5
Series Voltage Reference IC Fixed 3.3V V ±0.05% 10mA SOT-23-5
Series Voltage Reference IC Fixed 3.3V V ±0.05% 10mA SOT-23-5
Win Source Part Number: 1115911-REF4132A33DB
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 12ppm/°C
Current - Output: 10 mA
Voltage - Input: 3.35V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 100µA
Voltage - Output (Min/Fixed): 3.3V
Noise - 0.1Hz to 10Hz: 15µVp-p
Noise - 10Hz to 10kHz: 24µVrms
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-REF4132A33DBVRQ1
Base Product Number: REF4132
Automotive 12-ppm/°C low-noise low-power precision voltage reference 5-SOT-23 -40 to 125 Product overview: REF4132A33DBVRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, Low-Power, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF4132A33DBVRQ1
IC VREF SERIES 0.05% SOT23-5
IC VREF SERIES 0.05% SOT23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 296-REF4132A33DBVRQ1DKR-ND | 1115911-REF4132A33DBVRQ1 | 693-REF4132A33DBVRQ1 | REF4132A33DBVRQ1 | REF4132A33DBVRQ1 |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference | Automotive Low-Power SOT-23 Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Series | Series | |||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; Tape & Reel | Other; SC-74A, SOT-753 | ||
| TC | 12 ppm/C | 12 ppm/C | |||
| IQ | 0.1000 mA | 0.1000 mA | 0.1000 mA | ||
| Accuracy | 0.0500 % |