Texas Instruments REF3320 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3320AIDBZTG4

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3320 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3320AIDBZTG4 - Texas Instruments
Dallas, TX, United States
REF3320 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3320AIDBZTG4
REF3320 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3320AIDBZTG4
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference Package: Tape & Reel (TR) Reference Type: Series Current - Output: 5 mA Voltage - Input: 2.248V ~ 5.5V Current - Supply: 8.5µA Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Package: Tape & Reel (TR)
Reference Type: Series
Current - Output: 5 mA
Voltage - Input: 2.248V ~ 5.5V
Current - Supply: 8.5µA
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF3320AIDBZTG4
SOT-23 Precision Voltage Reference IC 693-REF3320AIDBZTG4
2.048-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference 3-SOT-23 -40 to 125 Product overview: REF3320AIDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3320AIDBZTG4 can be used for catalog matching and distributor lookup.

2.048-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference 3-SOT-23 -40 to 125 Product overview: REF3320AIDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3320AIDBZTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - REF3320AIDBZTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3320AIDBZTG4-ND
Voltage Reference REF3320AIDBZTG4-ND
Series Voltage Reference IC Fixed 2.048V V ±0.15% 5mA SOT-23-3

Series Voltage Reference IC Fixed 2.048V V ±0.15% 5mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3320AIDBZTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3320AIDBZTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3320AIDBZTG4
IC VREF SERIES 0.15% SOT23-3

IC VREF SERIES 0.15% SOT23-3

Supplier's Site
PMIC - Voltage Reference - REF3320AIDBZTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3320AIDBZTG4
PMIC - Voltage Reference REF3320AIDBZTG4
IC VREF SERIES 0.15% SOT23-3

IC VREF SERIES 0.15% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3320AIDBZTG4
Voltage References REF3320AIDBZTG4
Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3320AIDBZTG4 693-REF3320AIDBZTG4 REF3320AIDBZTG4-ND REF3320AIDBZTG4 REF3320AIDBZTG4 REF3320AIDBZTG4
Product Name REF3320 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference SOT-23 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Package Type Other; SC70,SOT-23 SOT23; Other; Tape & Reel (TR) Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 volts 2.05 volts
TC 9 ppm/C 30 ppm/C
IQ 0.0039 mA 0.0085 mA 0.0085 mA 0.0085 mA
Accuracy 0.1500 % 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2 Micropower Voltage Reference - LM385DR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
8 suppliers
LM136A-2.5QML-SP 2.5V Reference Diode - LM136AH-2.5RQV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
 - LM4030AMF-4.096 - Rochester Electronics
Specs
Package Type Other; TSOP5/6
Life Cycle Stage Obsolete
View Details
2 suppliers