Texas Instruments REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3330AIRSER

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 8-UQFN -40 to 125
Request a Quote Datasheet
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 8-UQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3330AIRSER - Texas Instruments
Dallas, TX, United States
REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3330AIRSER
REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3330AIRSER
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 8-UQFN -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 8-UQFN -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3330AIRSER - 891586-REF3330AIRSER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3330AIRSER
891586-REF3330AIRSER
PMIC - PMIC - Voltage Reference - REF3330AIRSER 891586-REF3330AIRSER
Manufacturer: Texas Instruments Win Source Part Number: 891586-REF3330AIRSER Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 3V V ±0.15% 8-UQFN (1.5x1.5) Package: 8-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: REF3330 Categories: Integrated Circuits (ICs) Case / Package: 8-UQFN (1.5x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40488-2, REF3330AIRSER-ND, 296-40488-1, -296-40488-1-ND, 296-40488-6

Manufacturer: Texas Instruments
Win Source Part Number: 891586-REF3330AIRSER
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Series Voltage Reference IC Fixed 3V V ±0.15% 8-UQFN (1.5x1.5)
Package: 8-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: REF3330
Categories: Integrated Circuits (ICs)
Case / Package: 8-UQFN (1.5x1.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40488-2, REF3330AIRSER-ND, 296-40488-1, -296-40488-1-ND, 296-40488-6

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF3330AIRSER
SOT-23 Precision Voltage Reference IC 693-REF3330AIRSER
30-ppm/°C drift, 3.9µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN series voltage reference 8-UQFN -40 to 125 Product overview: REF3330AIRSER from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3330AIRSER can be used for catalog matching and distributor lookup.

30-ppm/°C drift, 3.9µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN series voltage reference 8-UQFN -40 to 125 Product overview: REF3330AIRSER from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3330AIRSER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-40488-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-40488-2-ND
Voltage Reference 296-40488-2-ND
Series Voltage Reference IC Fixed 3V V ±0.15% 5mA 8-UQFN (1.5x1.5)

Series Voltage Reference IC Fixed 3V V ±0.15% 5mA 8-UQFN (1.5x1.5)

Buy Now Datasheet
Voltage Reference - 296-40488-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-40488-6-ND
Voltage Reference 296-40488-6-ND
Series Voltage Reference IC Fixed 3V V ±0.15% 5mA 8-UQFN (1.5x1.5)

Series Voltage Reference IC Fixed 3V V ±0.15% 5mA 8-UQFN (1.5x1.5)

Buy Now Datasheet
Voltage Reference - 296-40488-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-40488-1-ND
Voltage Reference 296-40488-1-ND
Series Voltage Reference IC Fixed 3V V ±0.15% 5mA 8-UQFN (1.5x1.5)

Series Voltage Reference IC Fixed 3V V ±0.15% 5mA 8-UQFN (1.5x1.5)

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3330AIRSER
Voltage References REF3330AIRSER
Voltage References 30ppm/C Drift 3.9uA Voltage Reference

Voltage References 30ppm/C Drift 3.9uA Voltage Reference

Buy Now Datasheet
PMIC - Voltage Reference - REF3330AIRSER - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3330AIRSER
PMIC - Voltage Reference REF3330AIRSER
IC VREF SERIES 0.15% 8UQFN

IC VREF SERIES 0.15% 8UQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3330AIRSER 891586-REF3330AIRSER 693-REF3330AIRSER 296-40488-2-ND REF3330AIRSER REF3330AIRSER
Product Name REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference PMIC - PMIC - Voltage Reference - REF3330AIRSER SOT-23 Precision Voltage Reference IC Voltage Reference Voltage References PMIC - Voltage Reference
Package Type Other; SC70,SOT-23,UQFN Other; 8-UQFN (1.5x1.5) Other; 8-UFQFN
VREF 3 volts
TC 9 ppm/C 30 ppm/C
IQ 0.0039 mA 0.0085 mA 0.0085 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM285-1.2 Micropower Voltage Reference - LM285DG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
7 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BMX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285BXZ-1.2/LFT4 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers