Texas Instruments LT1004-1.2 Micropower Integrated Precision Voltage Reference LT1004CPWR-1-2

Description
Micropower Integrated Precision Voltage Reference 8-TSSOP 0 to 70
Request a Quote Datasheet
Description
Micropower Integrated Precision Voltage Reference 8-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LT1004-1.2 Micropower Integrated Precision Voltage Reference - LT1004CPWR-1-2 - Texas Instruments
Dallas, TX, United States
LT1004-1.2 Micropower Integrated Precision Voltage Reference
LT1004CPWR-1-2
LT1004-1.2 Micropower Integrated Precision Voltage Reference LT1004CPWR-1-2
Micropower Integrated Precision Voltage Reference 8-TSSOP 0 to 70

Micropower Integrated Precision Voltage Reference 8-TSSOP 0 to 70

Buy Now Datasheet
 - LT1004CPWR-1-2 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
TSSOP Precision Voltage Reference IC
693-LT1004CPWR-1-2
TSSOP Precision Voltage Reference IC 693-LT1004CPWR-1-2
1.235-V, micropower integrated precision voltage reference 8-TSSOP 0 to 70 Product overview: LT1004CPWR-1-2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, TSSOP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004CPWR-1-2 can be used for catalog matching and distributor lookup.

1.235-V, micropower integrated precision voltage reference 8-TSSOP 0 to 70 Product overview: LT1004CPWR-1-2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, TSSOP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004CPWR-1-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-13077-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-13077-1-ND
Voltage Reference 296-13077-1-ND
Shunt Voltage Reference IC Fixed 1.235V V ±0.32% 20mA 8-TSSOP

Shunt Voltage Reference IC Fixed 1.235V V ±0.32% 20mA 8-TSSOP

Buy Now Datasheet
Voltage Reference - 296-13077-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-13077-6-ND
Voltage Reference 296-13077-6-ND
Shunt Voltage Reference IC Fixed 1.235V V ±0.32% 20mA 8-TSSOP

Shunt Voltage Reference IC Fixed 1.235V V ±0.32% 20mA 8-TSSOP

Buy Now Datasheet
Voltage Reference - 296-13077-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-13077-2-ND
Voltage Reference 296-13077-2-ND
Shunt Voltage Reference IC Fixed 1.235V V ±0.32% 20mA 8-TSSOP

Shunt Voltage Reference IC Fixed 1.235V V ±0.32% 20mA 8-TSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LT1004CPWR-1-2 - 878288-LT1004CPWR-1-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1004CPWR-1-2
878288-LT1004CPWR-1-2
PMIC - PMIC - Voltage Reference - LT1004CPWR-1-2 878288-LT1004CPWR-1-2
Manufacturer: Texas Instruments Win Source Part Number: 878288-LT1004CPWR-1- 2 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Shunt Voltage Reference IC Fixed 1.235V V ±0.32% 20 mA 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LT1004 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-13077-1-NDR, LT1004CPWRG4-1-2, -LT1004CPWR-1-2-NDR, 296-13077-2-NDR, LT1004CPWRE4-1-2, 296-13077-6-NDR, -LT1004CPWR-1, -296-13077-1-NDR, 296-13077-1, -LT1004CPWRG4-1-2-ND R, 296-13077-2, LT1004CPWRG4-1-2-ND, LT1004CPWR12, -LT1004CPWRE4-1-2, -LT1004CPWRE4-1-2-ND R, 296-13077-6, -296-13077-1-ND, LT1004CPWRE4-1-2-ND, -296-13077-1, -LT1004CPWRG4-1-2

Manufacturer: Texas Instruments
Win Source Part Number: 878288-LT1004CPWR-1-2
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Shunt Voltage Reference IC Fixed 1.235V V ±0.32% 20 mA 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LT1004
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-13077-1-NDR, LT1004CPWRG4-1-2, -LT1004CPWR-1-2-NDR, 296-13077-2-NDR, LT1004CPWRE4-1-2, 296-13077-6-NDR, -LT1004CPWR-1, -296-13077-1-NDR, 296-13077-1, -LT1004CPWRG4-1-2-NDR, 296-13077-2, LT1004CPWRG4-1-2-ND, LT1004CPWR12, -LT1004CPWRE4-1-2, -LT1004CPWRE4-1-2-NDR, 296-13077-6, -296-13077-1-ND, LT1004CPWRE4-1-2-ND, -296-13077-1, -LT1004CPWRG4-1-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LT1004CPWR-1-2
Voltage References LT1004CPWR-1-2
Voltage References 1.2V Micro Pwr

Voltage References 1.2V Micro Pwr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LT1004CPWR-1-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LT1004CPWR-1-2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LT1004CPWR-1-2
IC VREF SHUNT 0.32% 8TSSOP

IC VREF SHUNT 0.32% 8TSSOP

Supplier's Site
PMIC - Voltage Reference - LT1004CPWR-1-2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LT1004CPWR-1-2
PMIC - Voltage Reference LT1004CPWR-1-2
IC VREF SHUNT 0.32% 8TSSOP

IC VREF SHUNT 0.32% 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LT1004CPWR-1-2 LT1004CPWR-1-2 693-LT1004CPWR-1-2 296-13077-1-ND 878288-LT1004CPWR-1-2 LT1004CPWR-1-2 LT1004CPWR-1-2 LT1004CPWR-1-2
Product Name LT1004-1.2 Micropower Integrated Precision Voltage Reference TSSOP Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LT1004CPWR-1-2 Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SOIC,TSSOP Other; TSSOP8 Other; TSSOP Other; "8-TSSOP (0.173"", 4.40mm Width)" Other; 8-TSSOP Other; 8-TSSOP (0.173\", 4.40mm Width) SSOP
VREF 1.24 volts 1.24 volts
TC 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM285-1.2 Micropower Voltage Reference - LM285DR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
9 suppliers
 - LM299AH-20 - Rochester Electronics
Specs
Package Type Other; TO-46-2
Life Cycle Stage Obsolete
View Details
3 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336LPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
5 suppliers
LM136-2.5-N Voltage Reference Diode - LM136H-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
8 suppliers