Dual Output Vref and Vref/2 Voltage Reference 5-SOT -40 to 125
5-Pin Dual Output 3V Voltage Reference IC, SOT-23-THIN Product overview: REF1930AIDDCR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Dual, 3V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF1930AIDDCR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1242273-REF1930AIDDC
Series: *
Family Name: REF1930
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): REF1930AIDDCT;
Introduction Date: September 18, 2014
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Series Voltage Reference IC Fixed 3V V ±0.1% 20mA SOT-23-THIN
Series Voltage Reference IC Fixed 3V V ±0.1% 20mA SOT-23-THIN
Series Voltage Reference IC Fixed 3V V ±0.1% 20mA SOT-23-THIN
Voltage References Dual Output Vref & Vref/2 Voltage Ref
IC VREF SERIES 0.1% SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF1930AIDDCR | 693-REF1930AIDDCR | 1242273-REF1930AIDDCR | 296-REF1930AIDDCRDKR-ND | REF1930AIDDCR | REF1930AIDDCR |
| Product Name | REF1930 Dual Output Vref and Vref/2 Voltage Reference | Dual 3V SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF1930AIDDCR | Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Package Type | Other; SOT | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||||
| VREF | 1.5 to 3 volts | |||||
| TC | 10 ppm/C | 25 ppm/C | ||||
| IQ | 0.3600 mA | 0.4600 mA | 0.4600 mA |