Texas Instruments REF3318 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3318AIDBZR

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3318 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3318AIDBZR - Texas Instruments
Dallas, TX, United States
REF3318 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3318AIDBZR
REF3318 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3318AIDBZR
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-46184-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46184-1-ND
Voltage Reference 296-46184-1-ND
Series Voltage Reference IC Fixed 1.8V V ±0.15% 5mA SOT-23-3

Series Voltage Reference IC Fixed 1.8V V ±0.15% 5mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-46184-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46184-6-ND
Voltage Reference 296-46184-6-ND
Series Voltage Reference IC Fixed 1.8V V ±0.15% 5mA SOT-23-3

Series Voltage Reference IC Fixed 1.8V V ±0.15% 5mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-46184-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46184-2-ND
Voltage Reference 296-46184-2-ND
Series Voltage Reference IC Fixed 1.8V V ±0.15% 5mA SOT-23-3

Series Voltage Reference IC Fixed 1.8V V ±0.15% 5mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF3318AIDBZR
SOT-23 Precision Voltage Reference IC 693-REF3318AIDBZR
1.8-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference 3-SOT-23 -40 to 125 Product overview: REF3318AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3318AIDBZR can be used for catalog matching and distributor lookup.

1.8-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference 3-SOT-23 -40 to 125 Product overview: REF3318AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3318AIDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3318AIDBZR - 081186-REF3318AIDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3318AIDBZR
081186-REF3318AIDBZR
PMIC - PMIC - Voltage Reference - REF3318AIDBZR 081186-REF3318AIDBZR
Manufacturer: Texas Instruments Win Source Part Number: 081186-REF3318AIDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Voltage - Input: 2 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 50μVp-p Family Name: REF3318 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 8.5μA Alternative Parts (Cross-Reference): ISL21080CIH315Z-T7A; ISL21080CIH315Z-TK; MAX6018BEUR21; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Consumer Electronics, Sensing & Instrumentation, Test & Measurement, Medical, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 081186-REF3318AIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 2 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 50μVp-p
Family Name: REF3318
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 8.5μA
Alternative Parts (Cross-Reference): ISL21080CIH315Z-T7A; ISL21080CIH315Z-TK; MAX6018BEUR21;
Introduction Date: September 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Consumer Electronics, Sensing & Instrumentation, Test & Measurement, Medical, Power Management

Buy Now Datasheet
PMIC - Voltage Reference - REF3318AIDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3318AIDBZR
PMIC - Voltage Reference REF3318AIDBZR
IC VREF SERIES 0.15% SOT23-3

IC VREF SERIES 0.15% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3318AIDBZR
Voltage References REF3318AIDBZR
Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Buy Now Datasheet
Power Supply Chip >> Voltage References - REF3318AIDBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
REF3318AIDBZR
Power Supply Chip >> Voltage References REF3318AIDBZR
1.8V ±0.15% 2V~5.5V 5mA Fixed SOT-23 Voltage References ROHS

1.8V ±0.15% 2V~5.5V 5mA Fixed SOT-23 Voltage References ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3318AIDBZR 296-46184-1-ND 693-REF3318AIDBZR 081186-REF3318AIDBZR REF3318AIDBZR REF3318AIDBZR REF3318AIDBZR
Product Name REF3318 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3318AIDBZR PMIC - Voltage Reference Voltage References Power Supply Chip >> Voltage References
Package Type Other; SC70,SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23-3 SOT23
VREF 1.8 volts 1.8 volts
TC 9 ppm/C 30 ppm/C 30 ppm/C 30 ppm/C
IQ 0.0039 mA 0.0085 mA 0.0085 mA 0.0085 mA 0.0085 mA
Accuracy 0.1500 % 0.1500 % 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

6.95V Precision Voltage Reference IC - 693-LM199AH - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; TO-46-4
View Details
4 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BXM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
LM136-5.0 5.0V Reference Diode - LM136H-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
8 suppliers
2.5 V Precision Voltage Reference IC - 693-LM385BZ-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
4 suppliers