Texas Instruments REF02 +5V Precision Voltage Reference REF02BU

Description
+5V Precision Voltage Reference 8-SOIC -40 to 85
Request a Quote
Description
+5V Precision Voltage Reference 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF02BU is a precision voltage reference IC that provides a stable output voltage of +5V with a maximum tolerance of ±0.2%. It features excellent temperature stability with a drift of 10ppm/°C over an operating temperature range of -40°C to +85°C. The device operates with a wide input voltage range of 8V to 40V and has a low supply current of 1.4mA maximum. The REF02BU is designed for applications requiring high accuracy, such as precision regulators, digital voltmeters, and A/D and D/A converters. It offers low noise performance, with a maximum noise level of 10µV_pp from 0.1Hz to 10Hz, and excellent line and load regulation, ensuring reliable performance in various conditions. The device is available in both DIP-8 and SO-8 package options, making it suitable for different mounting requirements. Overall, the REF02BU is a robust choice for engineers seeking a reliable voltage reference for precision applications.

Datasheet Summary
Powered by GS/AI

The REF02BU is a precision voltage reference IC that provides a stable output voltage of +5V with a maximum tolerance of ±0.2%. It features excellent temperature stability with a drift of 10ppm/°C over an operating temperature range of -40°C to +85°C. The device operates with a wide input voltage range of 8V to 40V and has a low supply current of 1.4mA maximum. The REF02BU is designed for applications requiring high accuracy, such as precision regulators, digital voltmeters, and A/D and D/A converters. It offers low noise performance, with a maximum noise level of 10µV_pp from 0.1Hz to 10Hz, and excellent line and load regulation, ensuring reliable performance in various conditions. The device is available in both DIP-8 and SO-8 package options, making it suitable for different mounting requirements. Overall, the REF02BU is a robust choice for engineers seeking a reliable voltage reference for precision applications.

Suppliers

Company
Product
Description
Supplier Links
REF02 +5V Precision Voltage Reference - REF02BU - Texas Instruments
Dallas, TX, United States
REF02 +5V Precision Voltage Reference
REF02BU
REF02 +5V Precision Voltage Reference REF02BU
+5V Precision Voltage Reference 8-SOIC -40 to 85

+5V Precision Voltage Reference 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V 40V 21mA SOIC Precision Voltage Reference IC
693-REF02BU
5V 40V 21mA SOIC Precision Voltage Reference IC 693-REF02BU
5V Fixed Voltage Reference IC, 40V Max Input, 21mA Output, 8-SOIC Product overview: REF02BU from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 40V, 21mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, 40V, 21mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02BU can be used for catalog matching and distributor lookup.

5V Fixed Voltage Reference IC, 40V Max Input, 21mA Output, 8-SOIC Product overview: REF02BU from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 40V, 21mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, 40V, 21mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02BU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF02BU - 088029-REF02BU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF02BU
088029-REF02BU
PMIC - PMIC - Voltage Reference - REF02BU 088029-REF02BU
Manufacturer: Texas Instruments Win Source Part Number: 088029-REF02BU Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 10ppm/°C Voltage - Input: 8 V to 40 V Output Type: Fixed Reference Type: Series Output Current: 21mA Noise - 0.1Hz to 10Hz: 4μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 1.4mA Alternative Parts (Cross-Reference): MAX6143AASA50+T; REF02BU/2K5E4; REF02BUG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 088029-REF02BU
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 8 V to 40 V
Output Type: Fixed
Reference Type: Series
Output Current: 21mA
Noise - 0.1Hz to 10Hz: 4μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 1.4mA
Alternative Parts (Cross-Reference): MAX6143AASA50+T; REF02BU/2K5E4; REF02BUG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - 296-44788-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-44788-5-ND
Voltage Reference 296-44788-5-ND
Series Voltage Reference IC Fixed 5V V ±0.2% 21mA 8-SOIC

Series Voltage Reference IC Fixed 5V V ±0.2% 21mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF02BU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF02BU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF02BU
IC VREF SERIES 0.2% 8SOIC

IC VREF SERIES 0.2% 8SOIC

Supplier's Site
Ic, Sm Volt Reference 5V; Msl Texas Instruments - 28AH4784 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sm Volt Reference 5V; Msl Texas Instruments
28AH4784
Ic, Sm Volt Reference 5V; Msl Texas Instruments 28AH4784
IC, SM VOLT REFERENCE 5V; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, SM VOLT REFERENCE 5V; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF02BU
Voltage References REF02BU
Voltage References +5V Precision Voltage Reference

Voltage References +5V Precision Voltage Reference

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF02BU 693-REF02BU 088029-REF02BU 296-44788-5-ND REF02BU 28AH4784 REF02BU
Product Name REF02 +5V Precision Voltage Reference 5V 40V 21mA SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF02BU Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Ic, Sm Volt Reference 5V; Msl Texas Instruments Voltage References
Package Type Other; PDIP,SOIC Other; D Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC (0.154\", 3.90mm Width)
VREF 5 volts 5 volts
TC 4 ppm/C 10 ppm/C 10 ppm/C
IQ 1 mA 1.4 mA 1.4 mA
Accuracy 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM236-2.5 2.5-V Integrated Reference Circuit - LM236DG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
8 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285BXZ-1.2/LFT4 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BYM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
 - LM385AYMX-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers