Texas Instruments LT1009 2.5-V Integrated Reference Circuit LT1009CLP

Description
2.5-V Integrated Reference Circuit 3-TO-92 0 to 70
Request a Quote
Description
2.5-V Integrated Reference Circuit 3-TO-92 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LT1009CLP is a 2.5-V shunt reference circuit in a TO-92 (LP) package, designed for operation from 0°C to 70°C, with an initial tolerance of ±5 mV and a maximum dynamic impedance of 0.6 Ω. It features an adjustment terminal for ±5% voltage trimming and is pin-compatible with the LM136-2.5.

Datasheet Summary
Powered by GS/AI

The LT1009CLP is a 2.5-V shunt reference circuit in a TO-92 (LP) package, designed for operation from 0°C to 70°C, with an initial tolerance of ±5 mV and a maximum dynamic impedance of 0.6 Ω. It features an adjustment terminal for ±5% voltage trimming and is pin-compatible with the LM136-2.5.

Suppliers

Company
Product
Description
Supplier Links
LT1009 2.5-V Integrated Reference Circuit - LT1009CLP - Texas Instruments
Dallas, TX, United States
LT1009 2.5-V Integrated Reference Circuit
LT1009CLP
LT1009 2.5-V Integrated Reference Circuit LT1009CLP
2.5-V Integrated Reference Circuit 3-TO-92 0 to 70

2.5-V Integrated Reference Circuit 3-TO-92 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LT1009CLP - 041228-LT1009CLP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1009CLP
041228-LT1009CLP
PMIC - PMIC - Voltage Reference - LT1009CLP 041228-LT1009CLP
Manufacturer: Texas Instruments Win Source Part Number: 041228-LT1009CLP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±0.2% Temperature Coefficient: 25ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 041228-LT1009CLP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±0.2%
Temperature Coefficient: 25ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Power Management

Buy Now Datasheet
 - LT1009CLP - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PBCY3

Supplier's Site Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LT1009CLP
Precision Voltage Reference IC 693-LT1009CLP
2.5-V integrated reference circuit 3-TO-92 0 to 70 Product overview: LT1009CLP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1009CLP can be used for catalog matching and distributor lookup.

2.5-V integrated reference circuit 3-TO-92 0 to 70 Product overview: LT1009CLP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1009CLP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-9585-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-9585-5-ND
Voltage Reference 296-9585-5-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 10mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 10mA TO-92-3

Buy Now Datasheet
PMIC - Voltage Reference - LT1009CLP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LT1009CLP
PMIC - Voltage Reference LT1009CLP
IC VREF SHUNT 0.2% TO92-3

IC VREF SHUNT 0.2% TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LT1009CLP
Voltage References LT1009CLP
Voltage References 2.5V Micro Pwr

Voltage References 2.5V Micro Pwr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LT1009CLP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LT1009CLP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LT1009CLP
IC VREF SHUNT 0.2% TO92-3

IC VREF SHUNT 0.2% TO92-3

Supplier's Site
Package/case Texas Instruments - 27AJ3621 - Newark, An Avnet Company
Chicago, IL, United States
Package/case Texas Instruments
27AJ3621
Package/case Texas Instruments 27AJ3621
PACKAGE/CASE:TO-3; LEADED PROCESS COMP; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No

PACKAGE/CASE:TO-3; LEADED PROCESS COMP; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LT1009CLP 041228-LT1009CLP LT1009CLP 693-LT1009CLP 296-9585-5-ND LT1009CLP LT1009CLP LT1009CLP 27AJ3621
Product Name LT1009 2.5-V Integrated Reference Circuit PMIC - PMIC - Voltage Reference - LT1009CLP Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Package/case Texas Instruments
VREF Type Fixed Fixed
Package Type Other; SOIC,TO-92,TSSOP TO-92; Other; TO-92-3 TO-92; Other; TO-92 Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 2.5 volts 2.5 volts
TC 15 ppm/C 25 ppm/C 25 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

IC VREF SHUNT PREC 10V SOT-23-3 - 815-LM4040A10IDBZTG4 - Utmel Electronic Limited
Specs
Type Shunt / Zener
VREF Type Shunt
Package Type Other; TO-236
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385BXM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336LPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
8 suppliers