Texas Instruments REF102 Precision Voltage Reference REF102BPG4

Description
Precision Voltage Reference 8-PDIP
Request a Quote Datasheet
Description
Precision Voltage Reference 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF102 Precision Voltage Reference - REF102BPG4 - Texas Instruments
Dallas, TX, United States
REF102 Precision Voltage Reference
REF102BPG4
REF102 Precision Voltage Reference REF102BPG4
Precision Voltage Reference 8-PDIP

Precision Voltage Reference 8-PDIP

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF102BPG4 - 082103-REF102BPG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF102BPG4
082103-REF102BPG4
PMIC - PMIC - Voltage Reference - REF102BPG4 082103-REF102BPG4
Manufacturer: Texas Instruments Win Source Part Number: 082103-REF102BPG4 Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±0.05% Temperature Coefficient: 5ppm/°C Voltage - Input: 11.4 V to 36 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 5μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-PDIP Nominal Output Voltage (Min/Fixed): 10V Operating Supply Current: 1.4mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082103-REF102BPG4
Packaging: Tube/Rail
Mounting: Through Hole
Tolerance: ±0.05%
Temperature Coefficient: 5ppm/°C
Voltage - Input: 11.4 V to 36 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 5μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-PDIP
Nominal Output Voltage (Min/Fixed): 10V
Operating Supply Current: 1.4mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-REF102BPG4
Precision Voltage Reference IC 693-REF102BPG4
2.5ppm/°C Drift, 10-V Precision Voltage Reference 8-PDIP Product overview: REF102BPG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF102BPG4 can be used for catalog matching and distributor lookup.

2.5ppm/°C Drift, 10-V Precision Voltage Reference 8-PDIP Product overview: REF102BPG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF102BPG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF102BPG4 082103-REF102BPG4 693-REF102BPG4
Product Name REF102 Precision Voltage Reference PMIC - PMIC - Voltage Reference - REF102BPG4 Precision Voltage Reference IC
Package Type Other; PDIP,SOIC DIP; Other; 8-PDIP Other; PDIP
VREF 10 volts
TC 10 ppm/C 5 ppm/C
IQ 1.4 mA 1.4 mA
Accuracy 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385M3-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM385-1.2 Micropower Voltage Reference - LM385BLPRE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385M3-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
10 suppliers
LM336B-2.5 Precision Voltage Reference - LM336BLP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers