Texas Instruments REF3325 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3325AIRSER

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 8-UQFN -40 to 125
Request a Quote Datasheet
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 8-UQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3325 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3325AIRSER - Texas Instruments
Dallas, TX, United States
REF3325 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3325AIRSER
REF3325 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3325AIRSER
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 8-UQFN -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 8-UQFN -40 to 125

Buy Now Datasheet
Voltage Reference - 296-38558-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-38558-6-ND
Voltage Reference 296-38558-6-ND
Series Voltage Reference IC Fixed 2.5V V ±0.15% 5mA 8-UQFN (1.5x1.5)

Series Voltage Reference IC Fixed 2.5V V ±0.15% 5mA 8-UQFN (1.5x1.5)

Buy Now Datasheet
Voltage Reference - 296-38558-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-38558-1-ND
Voltage Reference 296-38558-1-ND
Series Voltage Reference IC Fixed 2.5V V ±0.15% 5mA 8-UQFN (1.5x1.5)

Series Voltage Reference IC Fixed 2.5V V ±0.15% 5mA 8-UQFN (1.5x1.5)

Buy Now Datasheet
Voltage Reference - 296-38558-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-38558-2-ND
Voltage Reference 296-38558-2-ND
Series Voltage Reference IC Fixed 2.5V V ±0.15% 5mA 8-UQFN (1.5x1.5)

Series Voltage Reference IC Fixed 2.5V V ±0.15% 5mA 8-UQFN (1.5x1.5)

Buy Now Datasheet
Singapore, Singapore
2.5V Precision Voltage Reference IC
693-REF3325AIRSER
2.5V Precision Voltage Reference IC 693-REF3325AIRSER
2.5V Voltage Reference IC, 30ppm/°C, 3.9µA, 8-Pin UQFN Product overview: REF3325AIRSER from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3325AIRSER can be used for catalog matching and distributor lookup.

2.5V Voltage Reference IC, 30ppm/°C, 3.9µA, 8-Pin UQFN Product overview: REF3325AIRSER from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3325AIRSER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3325AIRSER - 931932-REF3325AIRSER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3325AIRSER
931932-REF3325AIRSER
PMIC - PMIC - Voltage Reference - REF3325AIRSER 931932-REF3325AIRSER
Manufacturer: Texas Instruments Win Source Part Number: 931932-REF3325AIRSER Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 2.5V V ±0.15% 8-UQFN (1.5x1.5) Package: 8-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: REF3325 Categories: Integrated Circuits (ICs) Case / Package: 8-UQFN (1.5x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-38558-2, 296-38558-1, 296-38558-6

Manufacturer: Texas Instruments
Win Source Part Number: 931932-REF3325AIRSER
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Series Voltage Reference IC Fixed 2.5V V ±0.15% 8-UQFN (1.5x1.5)
Package: 8-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: REF3325
Categories: Integrated Circuits (ICs)
Case / Package: 8-UQFN (1.5x1.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-38558-2, 296-38558-1, 296-38558-6

Buy Now Datasheet
PMIC - Voltage Reference - REF3325AIRSER - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3325AIRSER
PMIC - Voltage Reference REF3325AIRSER
IC VREF SERIES 0.15% 8UQFN

IC VREF SERIES 0.15% 8UQFN

Supplier's Site Datasheet
Voltage Ref, Series, 2.5V, Uqfn-8; Voltage Reference Type Texas Instruments - 54AH1443 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.5V, Uqfn-8; Voltage Reference Type Texas Instruments
54AH1443
Voltage Ref, Series, 2.5V, Uqfn-8; Voltage Reference Type Texas Instruments 54AH1443
VOLTAGE REF, SERIES, 2.5V, UQFN-8; Voltage Reference Type:Series - Fixed; Product Range:REF3325 Series; Reference Voltage:2.5V; Initial Accuracy:0.15%; Temperature Coefficient:8ppm/°C; Voltage Reference Case Style:UQFN; No. of RoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.5V, UQFN-8; Voltage Reference Type:Series - Fixed; Product Range:REF3325 Series; Reference Voltage:2.5V; Initial Accuracy:0.15%; Temperature Coefficient:8ppm/°C; Voltage Reference Case Style:UQFN; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3325AIRSER 296-38558-6-ND 693-REF3325AIRSER 931932-REF3325AIRSER REF3325AIRSER 54AH1443
Product Name REF3325 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference Voltage Reference 2.5V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3325AIRSER PMIC - Voltage Reference Voltage Ref, Series, 2.5V, Uqfn-8; Voltage Reference Type Texas Instruments
Package Type Other; SOT-23,SC70,UQFN Other; 8-UFQFN Other; 8-UQFN (1.5x1.5) Other; UQFN
VREF 2.5 volts 2.5 volts
TC 9 ppm/C 30 ppm/C 8 ppm/C
IQ 0.0039 mA 0.0085 mA 0.0085 mA
Accuracy 0.1500 % 0.1500 % 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

 - LM285Z - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
4 suppliers
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDBZRG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
7 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM185-1.2-MD8 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed
Package Type Other; Die
View Details
LM136-5.0 5.0V Reference Diode - LM136AH-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
8 suppliers