Texas Instruments REF02 +5V Precision Voltage Reference REF02BU/2K5

Description
+5V Precision Voltage Reference 8-SOIC -40 to 85
Request a Quote
Description
+5V Precision Voltage Reference 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF02 is a precision 5V voltage reference with a maximum output voltage drift of 10 ppm/°C over the industrial temperature range of -40°C to +85°C. It operates from a single supply of 8V to 40V with a maximum supply current of 1.4mA and provides low noise of 10 µV(pp) from 0.1Hz to 10Hz. The REF02BU variant features a 5V output with a tolerance of ±10mV and is available in an SO-8 package. The REF02BU/2K5 is offered in a 2500-piece tape and reel configuration with dimensions of 330mm reel diameter and 12.4mm tape width, and complies with RoHS standards using NIPDAU finish.

Datasheet Summary
Powered by GS/AI

The REF02 is a precision 5V voltage reference with a maximum output voltage drift of 10 ppm/°C over the industrial temperature range of -40°C to +85°C. It operates from a single supply of 8V to 40V with a maximum supply current of 1.4mA and provides low noise of 10 µV(pp) from 0.1Hz to 10Hz. The REF02BU variant features a 5V output with a tolerance of ±10mV and is available in an SO-8 package. The REF02BU/2K5 is offered in a 2500-piece tape and reel configuration with dimensions of 330mm reel diameter and 12.4mm tape width, and complies with RoHS standards using NIPDAU finish.

Suppliers

Company
Product
Description
Supplier Links
REF02 +5V Precision Voltage Reference - REF02BU/2K5 - Texas Instruments
Dallas, TX, United States
REF02 +5V Precision Voltage Reference
REF02BU/2K5
REF02 +5V Precision Voltage Reference REF02BU/2K5
+5V Precision Voltage Reference 8-SOIC -40 to 85

+5V Precision Voltage Reference 8-SOIC -40 to 85

Buy Now Datasheet
Voltage Reference - 296-41380-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-41380-2-ND
Voltage Reference 296-41380-2-ND
Series Voltage Reference IC Fixed 5V V ±0.2% 21mA 8-SOIC

Series Voltage Reference IC Fixed 5V V ±0.2% 21mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-41380-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-41380-1-ND
Voltage Reference 296-41380-1-ND
Series Voltage Reference IC Fixed 5V V ±0.2% 21mA 8-SOIC

Series Voltage Reference IC Fixed 5V V ±0.2% 21mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-41380-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-41380-6-ND
Voltage Reference 296-41380-6-ND
Series Voltage Reference IC Fixed 5V V ±0.2% 21mA 8-SOIC

Series Voltage Reference IC Fixed 5V V ±0.2% 21mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF02BU/2K5 - 027274-REF02BU/2K5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF02BU/2K5
027274-REF02BU/2K5
PMIC - PMIC - Voltage Reference - REF02BU/2K5 027274-REF02BU/2K5
Manufacturer: Texas Instruments Win Source Part Number: 027274-REF02BU/2K5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 10ppm/°C Voltage - Input: 8 V to 40 V Output Type: Fixed Reference Type: Series Output Current: 21mA Noise - 0.1Hz to 10Hz: 4μVp-p Family Name: REF02 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 1.4mA Alternative Parts (Cross-Reference): REF02HSA-G107; REF02HSA+G107; REF02CSA; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 027274-REF02BU/2K5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 8 V to 40 V
Output Type: Fixed
Reference Type: Series
Output Current: 21mA
Noise - 0.1Hz to 10Hz: 4μVp-p
Family Name: REF02
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 1.4mA
Alternative Parts (Cross-Reference): REF02HSA-G107; REF02HSA+G107; REF02CSA;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V 21mA SOIC Precision Voltage Reference IC
693-REF02BU/2K5
5V 21mA SOIC Precision Voltage Reference IC 693-REF02BU/2K5
5V Precision Voltage Reference IC, 21mA, 0.2% Tol, 8-SOIC Product overview: REF02BU/2K5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 21mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, 21mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02BU/2K5 can be used for catalog matching and distributor lookup.

5V Precision Voltage Reference IC, 21mA, 0.2% Tol, 8-SOIC Product overview: REF02BU/2K5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 21mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, 21mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02BU/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF02BU/2K5
Voltage References REF02BU/2K5
Voltage References +5V Precision Voltage Reference

Voltage References +5V Precision Voltage Reference

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF02BU/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF02BU/2K5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF02BU/2K5
IC VREF SERIES 0.2% 8SOIC

IC VREF SERIES 0.2% 8SOIC

Supplier's Site
PMIC - Voltage Reference - REF02BU/2K5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF02BU/2K5
PMIC - Voltage Reference REF02BU/2K5
IC VREF SERIES 0.2% 8SOIC

IC VREF SERIES 0.2% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF02BU/2K5 296-41380-2-ND 027274-REF02BU/2K5 693-REF02BU/2K5 REF02BU/2K5 REF02BU/2K5 REF02BU/2K5
Product Name REF02 +5V Precision Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - REF02BU/2K5 5V 21mA SOIC Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type Other; PDIP,SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC Other; D Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
VREF 5 volts 5 volts
TC 4 ppm/C 10 ppm/C 10 ppm/C
IQ 1 mA 1.4 mA 1.4 mA 1.4 mA
Accuracy 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM285-ADJ Adjustable Micropower Voltage Reference - LM285BYM/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
2.5 V Precision Voltage Reference IC - 693-LM385BXZ-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
4 suppliers
PMIC - PMIC - Voltage Reference - LM285BYM2.5 - 071145-LM285BYM2.5 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 50 ppm/C
View Details
2 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers