Texas Instruments REF3240 4.096V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3240AIDBVR

Description
4.096V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote
Description
4.096V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF3240 is a 4.096V precision voltage reference with a maximum drift of 20ppm/°C from -40°C to +125°C, a maximum quiescent current of 130μA, and a dropout voltage of 5mV. It is available in the SOT23-6 package measuring 2.9mm × 2.8mm and is stable with any capacitive load. The device supports an output current of ±10mA and can operate from a supply as low as 5mV above the output voltage. The REF3240AIDBVR variant is packaged in a SOT-23 (DBV) with a temperature range of -40°C to +125°C and is RoHS compliant with a Level-2-260C-1 YEAR MSL rating.

Datasheet Summary
Powered by GS/AI

The REF3240 is a 4.096V precision voltage reference with a maximum drift of 20ppm/°C from -40°C to +125°C, a maximum quiescent current of 130μA, and a dropout voltage of 5mV. It is available in the SOT23-6 package measuring 2.9mm × 2.8mm and is stable with any capacitive load. The device supports an output current of ±10mA and can operate from a supply as low as 5mV above the output voltage. The REF3240AIDBVR variant is packaged in a SOT-23 (DBV) with a temperature range of -40°C to +125°C and is RoHS compliant with a Level-2-260C-1 YEAR MSL rating.

Suppliers

Company
Product
Description
Supplier Links
REF3240 4.096V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference - REF3240AIDBVR - Texas Instruments
Dallas, TX, United States
REF3240 4.096V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference
REF3240AIDBVR
REF3240 4.096V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3240AIDBVR
4.096V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

4.096V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-46183-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46183-2-ND
Voltage Reference 296-46183-2-ND
Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 296-46183-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46183-1-ND
Voltage Reference 296-46183-1-ND
Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 296-46183-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46183-6-ND
Voltage Reference 296-46183-6-ND
Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
Singapore, Singapore
Automotive 4.096V SOT-23 Precision Voltage Reference IC
693-REF3240AIDBVR
Automotive 4.096V SOT-23 Precision Voltage Reference IC 693-REF3240AIDBVR
4.096V Voltage Reference, 6-Pin SOT-23, Automotive Product overview: REF3240AIDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.096V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 4.096V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3240AIDBVR can be used for catalog matching and distributor lookup.

4.096V Voltage Reference, 6-Pin SOT-23, Automotive Product overview: REF3240AIDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.096V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 4.096V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3240AIDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3240AIDBVR - 083410-REF3240AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3240AIDBVR
083410-REF3240AIDBVR
PMIC - PMIC - Voltage Reference - REF3240AIDBVR 083410-REF3240AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 083410-REF3240AIDBVR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 4.146 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 53μVp-p Noise - 10Hz to 10kHz: 78μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-6 Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 135μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083410-REF3240AIDBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 4.146 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 53μVp-p
Noise - 10Hz to 10kHz: 78μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-6
Nominal Output Voltage (Min/Fixed): 4.096V
Operating Supply Current: 135μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3240AIDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3240AIDBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3240AIDBVR
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF3240AIDBVR
Voltage References REF3240AIDBVR
Voltage References 4.096V 4ppm/DegC 100uA SOT23-6 Series

Voltage References 4.096V 4ppm/DegC 100uA SOT23-6 Series

Buy Now Datasheet
PMIC - Voltage Reference - REF3240AIDBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3240AIDBVR
PMIC - Voltage Reference REF3240AIDBVR
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3240AIDBVR 296-46183-2-ND 693-REF3240AIDBVR 083410-REF3240AIDBVR REF3240AIDBVR REF3240AIDBVR REF3240AIDBVR
Product Name REF3240 4.096V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference Voltage Reference Automotive 4.096V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3240AIDBVR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Bandgap Series Series
Package Type Other; SOT-23 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 Other; SOT-23-6
VREF 4.1 volts 4.1 volts
TC 10.5 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM285-2.5-N Micropower Voltage Reference Diode - LM285Z-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZRG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
1.22V Precision Voltage Reference IC - 693-LM313H - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; TO-46-2
View Details
4 suppliers
Precision Voltage Reference IC - 693-LM236AM-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Bulk
View Details
4 suppliers