Texas Instruments REF3318 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3318AIDBZT

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3318 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3318AIDBZT - Texas Instruments
Dallas, TX, United States
REF3318 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3318AIDBZT
REF3318 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3318AIDBZT
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-22637-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22637-6-ND
Voltage Reference 296-22637-6-ND
Series Voltage Reference IC Fixed 1.8V V ±0.15% 5mA SOT-23-3

Series Voltage Reference IC Fixed 1.8V V ±0.15% 5mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-22637-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22637-2-ND
Voltage Reference 296-22637-2-ND
Series Voltage Reference IC Fixed 1.8V V ±0.15% 5mA SOT-23-3

Series Voltage Reference IC Fixed 1.8V V ±0.15% 5mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-22637-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22637-1-ND
Voltage Reference 296-22637-1-ND
Series Voltage Reference IC Fixed 1.8V V ±0.15% 5mA SOT-23-3

Series Voltage Reference IC Fixed 1.8V V ±0.15% 5mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
1.8V SOT-23 Precision Voltage Reference IC
693-REF3318AIDBZT
1.8V SOT-23 Precision Voltage Reference IC 693-REF3318AIDBZT
1.8V Voltage Reference IC, 30ppm/°C, 3.9µA, SOT-23 Product overview: REF3318AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.8V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3318AIDBZT can be used for catalog matching and distributor lookup.

1.8V Voltage Reference IC, 30ppm/°C, 3.9µA, SOT-23 Product overview: REF3318AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.8V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3318AIDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3318AIDBZT - 1242324-REF3318AIDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3318AIDBZT
1242324-REF3318AIDBZT
PMIC - PMIC - Voltage Reference - REF3318AIDBZT 1242324-REF3318AIDBZT
Manufacturer: Texas Instruments Win Source Part Number: 1242324-REF3318AIDBZ T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Voltage - Input: 2 V ~ 5.5 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 50μVp-p Family Name: REF3318 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 8.5μA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): ISL21080CIH315Z-TK; ISL21080CIH315Z-T7A; MAX6018AEUR21+T; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Consumer Electronics, Sensing & Instrumentation, Test & Measurement, Medical, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1242324-REF3318AIDBZT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 2 V ~ 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 50μVp-p
Family Name: REF3318
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.5μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): ISL21080CIH315Z-TK; ISL21080CIH315Z-T7A; MAX6018AEUR21+T;
Introduction Date: September 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Consumer Electronics, Sensing & Instrumentation, Test & Measurement, Medical, Power Management

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3318AIDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3318AIDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3318AIDBZT
IC VREF SERIES 0.15% SOT23-3

IC VREF SERIES 0.15% SOT23-3

Supplier's Site
PMIC - Voltage Reference - REF3318AIDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3318AIDBZT
PMIC - Voltage Reference REF3318AIDBZT
IC VREF SERIES 0.15% SOT23-3

IC VREF SERIES 0.15% SOT23-3

Supplier's Site Datasheet
Voltage Ref, Series, 1.8V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH4811 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 1.8V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH4811
Voltage Ref, Series, 1.8V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH4811
VOLTAGE REF, SERIES, 1.8V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3318 Series; Reference Voltage:1.8V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SERIES, 1.8V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3318 Series; Reference Voltage:1.8V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3318AIDBZT 296-22637-6-ND 693-REF3318AIDBZT 1242324-REF3318AIDBZT REF3318AIDBZT REF3318AIDBZT 28AH4811
Product Name REF3318 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference Voltage Reference 1.8V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3318AIDBZT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage Ref, Series, 1.8V, Sot-23-3; Voltage Reference Type Texas Instruments
Package Type Other; SC70,SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 1.8 volts 1.8 volts 1.8 volts
TC 9 ppm/C 30 ppm/C 30 ppm/C
IQ 0.0039 mA 0.0085 mA 0.0085 mA 0.0085 mA
Accuracy 0.1500 % 0.1500 % 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

 - LM385AXZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
LM336B-2.5 Precision Voltage Reference - LM336BLP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385M-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers