The REF02 is a precision 5V voltage reference with a maximum output voltage drift of 15 ppm/°C over the temperature range of -40°C to +85°C. It operates from a single supply of 8V to 40V and draws a maximum supply current of 1.4 mA. The device offers low output noise of 10 µV peak-to-peak (0.1 Hz to 10 Hz), excellent line regulation of 0.01%/V max, and load regulation of 0.008%/mA max. It is available in DIP-8 and SO-8 packages. The REF02A variant has an output voltage tolerance of ±15 mV at 25°C. The part includes short-circuit protection and supports output adjustment via an external 10 kΩ potentiometer.
+5V Precision Voltage Reference 8-SOIC -40 to 85
Series Voltage Reference IC Fixed 5V V ±0.3% 21mA 8-SOIC
5V Precision Voltage Reference IC, 8-SOIC, 8-40V In, 21mA Out Product overview: REF02AUE4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 40V, 21mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, 40V, 21mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02AUE4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 811767-REF02AUE4
Packaging: Tube
Mounting Style: SMD
Tolerance: ±0.3%
Temperature Coefficient: 15ppm/°C
Current - Output: 21mA
Voltage - Input: 8V ~ 40V
Output Type: Fixed
Reference Type: Series
Current - Supply: 1.4mA
Voltage - Output (Min/Fixed): 5V
Noise - 0.1Hz to 10Hz: 4μVp-p
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Part Number Series: REF02
Voltage References +5V Precision Voltage Reference
IC VREF SERIES 0.3% 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF02AUE4 | REF02AUE4-ND | 693-REF02AUE4 | 811767-REF02AUE4 | REF02AUE4 | REF02AUE4 |
| Product Name | REF02 +5V Precision Voltage Reference | Voltage Reference | 5V 40V 21mA SOIC Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF02AUE4 | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; PDIP,SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | Other; 8-SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 5 volts | 5 volts | ||||
| TC | 4 ppm/C | 15 ppm/C | 15 ppm/C | |||
| IQ | 1 mA | 1.4 mA | 1.4 mA | |||
| Accuracy | 0.2000 % | 0.3000 % |