Texas Instruments REF3040 4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3040AIDBZTG4

Description
4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3040 4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF3040AIDBZTG4 - Texas Instruments
Dallas, TX, United States
REF3040 4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF3040AIDBZTG4
REF3040 4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3040AIDBZTG4
4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
4.096V SOT-23 Precision Voltage Reference IC
693-REF3040AIDBZTG4
4.096V SOT-23 Precision Voltage Reference IC 693-REF3040AIDBZTG4
4.096V Series Voltage Reference, 50ppm/°C, 50µA, SOT-23 Product overview: REF3040AIDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3040AIDBZTG4 can be used for catalog matching and distributor lookup.

4.096V Series Voltage Reference, 50ppm/°C, 50µA, SOT-23 Product overview: REF3040AIDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3040AIDBZTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-52691-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-52691-1-ND
Voltage Reference 296-52691-1-ND
Series Voltage Reference IC Fixed 4.096V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-52691-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-52691-2-ND
Voltage Reference 296-52691-2-ND
Series Voltage Reference IC Fixed 4.096V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3040AIDBZTG4 - 1242315-REF3040AIDBZTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3040AIDBZTG4
1242315-REF3040AIDBZTG4
PMIC - PMIC - Voltage Reference - REF3040AIDBZTG4 1242315-REF3040AIDBZTG4
Manufacturer: Texas Instruments Win Source Part Number: 1242315-REF3040AIDBZ TG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 75ppm/°C Voltage - Input: 4.146 V ~ 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 45μVp-p Noise - 10Hz to 10kHz: 128μVrms Family Name: REF3040 Output Voltage: 4.096V Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): ISL21010CFH341Z-T7A; ISL21010CFH341Z-TK; REF-145Z; Introduction Date: June 20, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1242315-REF3040AIDBZTG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±0.2%
Temperature Coefficient: 75ppm/°C
Voltage - Input: 4.146 V ~ 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 45μVp-p
Noise - 10Hz to 10kHz: 128μVrms
Family Name: REF3040
Output Voltage: 4.096V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): ISL21010CFH341Z-T7A; ISL21010CFH341Z-TK; REF-145Z;
Introduction Date: June 20, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - REF3040AIDBZTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3040AIDBZTG4
PMIC - Voltage Reference REF3040AIDBZTG4
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3040AIDBZTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3040AIDBZTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3040AIDBZTG4
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF3040AIDBZTG4
Voltage References REF3040AIDBZTG4
Voltage References 4.096V 50ppm/DegC 50uA SOT23-3 Series

Voltage References 4.096V 50ppm/DegC 50uA SOT23-3 Series

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3040AIDBZTG4 693-REF3040AIDBZTG4 296-52691-1-ND 1242315-REF3040AIDBZTG4 REF3040AIDBZTG4 REF3040AIDBZTG4 REF3040AIDBZTG4
Product Name REF3040 4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 4.096V SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - REF3040AIDBZTG4 PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Bandgap Series Series Series
Package Type Other; SOT-23 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 4.1 volts 4.1 volts
TC 41 ppm/C 75 ppm/C 75 ppm/C
IQ 0.0420 mA 0.0500 mA 0.0500 mA 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - LM103H-3.3 - Rochester Electronics
Specs
Package Type Other; TO-46
Life Cycle Stage Rochester Active
View Details
4 suppliers
LM185-1.2QML-SP Micropower Voltage Reference Diode - LM185WG-1.2RLQV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
LM336-5.0 5.0V Reference Diode - LM336MX-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
8 suppliers
2.5 V Precision Voltage Reference IC - 693-LM385BXZ-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
4 suppliers