The LT1009 is a 2.5-V shunt reference circuit with a maximum initial tolerance of ±10 mV, dynamic impedance of 0.6 Ω max, and an operating current range suitable for 5-V systems, 8-bit ADCs and DACs, and power-supply monitors. The LT1009IPWR variant is packaged in an 8-pin TSSOP, characterized for operation from -40°C to 85°C, and features an ADJ terminal for ±5% voltage adjustment. The part is pin-compatible with the LM136-2.5 and requires no external trim network.
2.5-V Integrated Reference Circuit 8-TSSOP -40 to 85
2.5-V integrated reference circuit 8-TSSOP -40 to 85 Product overview: LT1009IPWRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, TSSOP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1009IPWRG4 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 2.5V V ±0.4% 10mA 8-TSSOP
Win Source Part Number: 1222430-LT1009IPWRG4
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±0.4%
Temperature Coefficient: 35ppm/°C
Current - Output: 10 mA
Output Type: Fixed
Reference Type: Shunt
Voltage - Output (Min/Fixed): 2.5V
Current - Cathode: 400 µA
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LT1009
Voltage References 2.5V Integr Ref Circuit
IC VREF SHUNT 0.4% 8TSSOP
IC VREF SHUNT 0.4% 8TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LT1009IPWRG4 | 693-LT1009IPWRG4 | LT1009IPWRG4-ND | 1222430-LT1009IPWRG4 | LT1009IPWRG4 | LT1009IPWRG4 | LT1009IPWRG4 |
| Product Name | LT1009 2.5-V Integrated Reference Circuit | TSSOP Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| VREF Type | Fixed | Fixed; Programmable | Fixed | ||||
| Package Type | Other; SOIC,TO-92,TSSOP | Other; TSSOP | Other; "8-TSSOP (0.173"", 4.40mm Width)" | Other; Tape & Reel (TR) | Other; 8-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| VREF | 2.5 volts | 2.5 volts | |||||
| TC | 15 ppm/C | 35 ppm/C | 35 ppm/C |