Precision Voltage Reference 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1091723-REF102AU/2K5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 11.4 V to 36 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 5μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 10V
Operating Supply Current: 1.4mA
Alternative Parts (Cross-Reference): AD587KRZ; REF102AU/2K5G4; REF102AU/2K5; REF102AU;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Series Voltage Reference IC Fixed 10V V ±0.1% 10mA 8-SOIC
Series Voltage Reference IC Fixed 10V V ±0.1% 10mA 8-SOIC
Series Voltage Reference IC Fixed 10V V ±0.1% 10mA 8-SOIC
10V Precision Voltage Reference, 2.5ppm/°C, 10mA, 8-SOIC Product overview: REF102AU/2K5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF102AU/2K5 can be used for catalog matching and distributor lookup.
IC VREF SERIES 0.1% 8SOIC
IC VREF SERIES 0.1% 8SOIC
VOLTAGE REF, SERIES, 10V, SOIC-8; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:10V; Initial Accuracy:10mV; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes
Voltage References Precision Voltage Reference
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF102AU/2K5 | 1091723-REF102AU/2K5 | 296-41381-2-ND | 693-REF102AU/2K5 | REF102AU/2K5 | REF102AU/2K5 | 33AH4714 | REF102AU/2K5 |
| Product Name | REF102 Precision Voltage Reference | PMIC - PMIC - Voltage Reference - REF102AU/2K5 | Voltage Reference | 10V 10mA SOIC Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Ref, Series, 10V, Soic-8; Voltage Reference Type Texas Instruments | Voltage References |
| Package Type | Other; PDIP,SOIC | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | Other; SOIC | |
| VREF | 10 volts | 10 volts | 10 volts | |||||
| TC | 10 ppm/C | 10 ppm/C | 10 ppm/C | |||||
| IQ | 1.4 mA | 1.4 mA | 1.4 mA | 1.4 mA | ||||
| Accuracy | 0.1000 % | 0.1000 % |