Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125
Three Terminal Voltage Reference, 1 Output, 2.048V, Trim/Adjustable, PDSO8
2.048V Precision Voltage Reference, 3ppm/°C, 10mA, 8-SOIC Product overview: REF5020AID from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5020AID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1242342-REF5020AID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Series Voltage Reference IC Fixed 2.048V V ±0.1% 10mA 8-SOIC
Voltage References Lo Noise Very Low Drift Prec VLTG REF
IC VREF SERIES 0.1% 8SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5020AID | REF5020AID | 693-REF5020AID | 1242342-REF5020AID | 296-22201-5-ND | REF5020AID | REF5020AID |
| Product Name | REF5020 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE | 2.048V 10mA SOIC Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF5020AID | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Package Type | Other; SOIC,VSSOP | Other; SOIC8 | Other; D | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| VREF | 2.05 volts | 2.05 volts | |||||
| TC | 2.5 ppm/C | 8 ppm/C | |||||
| IQ | 0.8000 mA | 1.2 mA | |||||
| Accuracy | 0.0500 % | 0.1000 % |