Texas Instruments REF3233 3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3233AIDBVTG4

Description
3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote
Description
3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF3233 is a 3.3V precision voltage reference with 4ppm/°C temperature drift, operating from a supply as low as 5mV above the output voltage and drawing 110μA maximum quiescent current. It is available in the SOT23-6 package measuring 2.9mm × 2.8mm and is specified for operation from -40°C to +125°C. The device features ±10mA output drive capability and is stable with any capacitive load.

Datasheet Summary
Powered by GS/AI

The REF3233 is a 3.3V precision voltage reference with 4ppm/°C temperature drift, operating from a supply as low as 5mV above the output voltage and drawing 110μA maximum quiescent current. It is available in the SOT23-6 package measuring 2.9mm × 2.8mm and is specified for operation from -40°C to +125°C. The device features ±10mA output drive capability and is stable with any capacitive load.

Suppliers

Company
Product
Description
Supplier Links
REF3233 3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference - REF3233AIDBVTG4 - Texas Instruments
Dallas, TX, United States
REF3233 3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference
REF3233AIDBVTG4
REF3233 3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3233AIDBVTG4
3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3233AIDBVTG4 - 1091794-REF3233AIDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3233AIDBVTG4
1091794-REF3233AIDBVTG4
PMIC - PMIC - Voltage Reference - REF3233AIDBVTG4 1091794-REF3233AIDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1091794-REF3233AIDBV TG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 3.35 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 43μVp-p Noise - 10Hz to 10kHz: 63μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-6 Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 135μA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091794-REF3233AIDBVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 3.35 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 43μVp-p
Noise - 10Hz to 10kHz: 63μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-6
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 135μA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF3233AIDBVTG4
SOT-23 Precision Voltage Reference IC 693-REF3233AIDBVTG4
3.3-V 4-ppm/°C, 100-µA 6-pin SOT-23 series (bandgap) voltage reference 6-SOT-23 -40 to 125 Product overview: REF3233AIDBVTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3233AIDBVTG4 can be used for catalog matching and distributor lookup.

3.3-V 4-ppm/°C, 100-µA 6-pin SOT-23 series (bandgap) voltage reference 6-SOT-23 -40 to 125 Product overview: REF3233AIDBVTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3233AIDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - REF3233AIDBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3233AIDBVTG4-ND
Voltage Reference REF3233AIDBVTG4-ND
Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
PMIC - Voltage Reference - REF3233AIDBVTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3233AIDBVTG4
PMIC - Voltage Reference REF3233AIDBVTG4
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3233AIDBVTG4
Voltage References REF3233AIDBVTG4
Voltage References 3.3V 4ppm/DegC 100uA SOT23-6 Series

Voltage References 3.3V 4ppm/DegC 100uA SOT23-6 Series

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3233AIDBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3233AIDBVTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3233AIDBVTG4
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3233AIDBVTG4 1091794-REF3233AIDBVTG4 693-REF3233AIDBVTG4 REF3233AIDBVTG4-ND REF3233AIDBVTG4 REF3233AIDBVTG4 REF3233AIDBVTG4
Product Name REF3233 3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference PMIC - PMIC - Voltage Reference - REF3233AIDBVTG4 SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Bandgap Series Series
Package Type Other; SOT-23 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 Other; SOT-23-6
VREF 3.3 volts 3.3 volts
TC 10.5 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA
Unlock Full Specs
to access all available technical data

Similar Products

1.235V Precision Voltage Reference IC - 693-LM285BYMX-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; SOIC
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LM185-ADJ Adjustable Micropower Voltage Reference - LM185H-2.5/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 1.24 to 5.3 volts
View Details
9 suppliers
Voltage Reference - LM336Z-2.5 - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Removed; Obsolete
View Details
LM285-1.2-N Micropower Voltage Reference Diode - LM285M-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
9 suppliers