Texas Instruments REF3112 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3112AIDBZRG4

Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23
Request a Quote Datasheet
Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3112 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference - REF3112AIDBZRG4 - Texas Instruments
Dallas, TX, United States
REF3112 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference
REF3112AIDBZRG4
REF3112 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3112AIDBZRG4
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23

20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF3112AIDBZRG4
SOT-23 Precision Voltage Reference IC 693-REF3112AIDBZRG4
1.25-V, 20-ppm/°C max, 100-µA, 3-pin SOT-23 series voltage reference 3-SOT-23 -40 to 125 Product overview: REF3112AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3112AIDBZRG4 can be used for catalog matching and distributor lookup.

1.25-V, 20-ppm/°C max, 100-µA, 3-pin SOT-23 series voltage reference 3-SOT-23 -40 to 125 Product overview: REF3112AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3112AIDBZRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - REF3112AIDBZRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3112AIDBZRG4-ND
Voltage Reference REF3112AIDBZRG4-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3112AIDBZRG4 - 083730-REF3112AIDBZRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3112AIDBZRG4
083730-REF3112AIDBZRG4
PMIC - PMIC - Voltage Reference - REF3112AIDBZRG4 083730-REF3112AIDBZRG4
Manufacturer: Texas Instruments Win Source Part Number: 083730-REF3112AIDBZR G4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 1.8 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 17μVp-p Noise - 10Hz to 10kHz: 24μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 135μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083730-REF3112AIDBZRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 1.8 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 17μVp-p
Noise - 10Hz to 10kHz: 24μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 135μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3112AIDBZRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3112AIDBZRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3112AIDBZRG4
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF3112AIDBZRG4
Voltage References REF3112AIDBZRG4
Voltage References 20ppm/DegC 100uA SOT23-3 Series

Voltage References 20ppm/DegC 100uA SOT23-3 Series

Buy Now Datasheet
PMIC - Voltage Reference - REF3112AIDBZRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3112AIDBZRG4
PMIC - Voltage Reference REF3112AIDBZRG4
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3112AIDBZRG4 693-REF3112AIDBZRG4 REF3112AIDBZRG4-ND 083730-REF3112AIDBZRG4 REF3112AIDBZRG4 REF3112AIDBZRG4 REF3112AIDBZRG4
Product Name REF3112 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - REF3112AIDBZRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Package Type Other; SOT-23 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.25 volts 1.25 volts
TC 10 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA
Accuracy 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385M3X-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM285-2.5 Micropower Voltage Reference - LM285LP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM336-5.0 5.0V Reference Diode - LM336BMX-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
8 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BM-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers