The REF02AP is a precision 5V voltage reference in a DIP-8 package, designed for stable reference applications in portable instrumentation, A/D and D/A converters, and test equipment. It operates from a single supply of 8V to 40V with a maximum quiescent current of 1.4mA, and provides a guaranteed output voltage of 5V ± 0.15% over the industrial temperature range of -40°C to +85°C. The device has a maximum temperature drift of 15ppm/°C, output noise of 10µV peak-to-peak (0.1Hz to 10Hz), and includes short-circuit protection. Line regulation is 0.01%/V max and load regulation is 0.008%/mA max. The package is DIP-8, with dimensions consistent with standard 8-pin DIP form factor.
+5V Precision Voltage Reference 8-PDIP
Series Voltage Reference IC Fixed 5V V ±0.3% 21mA 8-PDIP
IC VREF SERIES 0.3% 8DIP
IC VREF SERIES 0.3% 8DIP
Voltage References +5V Precision Voltage Reference
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF02APG4 | REF02APG4-ND | REF02APG4 | REF02APG4 | REF02APG4 |
| Product Name | REF02 +5V Precision Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Package Type | Other; PDIP,SOIC | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP | |
| VREF | 5 volts | 5 volts | |||
| TC | 4 ppm/C | 15 ppm/C | |||
| IQ | 1 mA | 1.4 mA | 1.4 mA | ||
| Accuracy | 0.2000 % | 0.3000 % |