Texas Instruments REF3312 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3312AIDCKT

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
Request a Quote Datasheet
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3312 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3312AIDCKT - Texas Instruments
Dallas, TX, United States
REF3312 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3312AIDCKT
REF3312 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3312AIDCKT
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-32214-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32214-2-ND
Voltage Reference 296-32214-2-ND
Series Voltage Reference IC Fixed 1.25V V ±0.15% 30mA SC-70-3

Series Voltage Reference IC Fixed 1.25V V ±0.15% 30mA SC-70-3

Buy Now Datasheet
Voltage Reference - 296-32214-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32214-6-ND
Voltage Reference 296-32214-6-ND
Series Voltage Reference IC Fixed 1.25V V ±0.15% 30mA SC-70-3

Series Voltage Reference IC Fixed 1.25V V ±0.15% 30mA SC-70-3

Buy Now Datasheet
Voltage Reference - 296-32214-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32214-1-ND
Voltage Reference 296-32214-1-ND
Series Voltage Reference IC Fixed 1.25V V ±0.15% 30mA SC-70-3

Series Voltage Reference IC Fixed 1.25V V ±0.15% 30mA SC-70-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3312AIDCKT - 144364-REF3312AIDCKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3312AIDCKT
144364-REF3312AIDCKT
PMIC - PMIC - Voltage Reference - REF3312AIDCKT 144364-REF3312AIDCKT
Manufacturer: Texas Instruments Win Source Part Number: 144364-REF3312AIDCKT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Voltage - Input: 1.8 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 30mA Noise - 0.1Hz to 10Hz: 35μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-3 Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 8.5μA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144364-REF3312AIDCKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 1.8 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 30mA
Noise - 0.1Hz to 10Hz: 35μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-3
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 8.5μA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.25V SOT-23 Precision Voltage Reference IC
693-REF3312AIDCKT
1.25V SOT-23 Precision Voltage Reference IC 693-REF3312AIDCKT
1.25V Voltage Reference IC, Low Quiescent Current, SOT-23 Product overview: REF3312AIDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3312AIDCKT can be used for catalog matching and distributor lookup.

1.25V Voltage Reference IC, Low Quiescent Current, SOT-23 Product overview: REF3312AIDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3312AIDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3312AIDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3312AIDCKT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3312AIDCKT
IC VREF SERIES 0.15% SC70-3

IC VREF SERIES 0.15% SC70-3

Supplier's Site
Voltage Ref, Series, 1.25V, Sc-70-3; Voltage Reference Type Texas Instruments - 28AH4810 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 1.25V, Sc-70-3; Voltage Reference Type Texas Instruments
28AH4810
Voltage Ref, Series, 1.25V, Sc-70-3; Voltage Reference Type Texas Instruments 28AH4810
VOLTAGE REF, SERIES, 1.25V, SC-70-3; Voltage Reference Type:Series - Fixed; Product Range:REF3312 Series; Reference Voltage:1.25V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SC-70; No. of RoHS Compliant: Yes

VOLTAGE REF, SERIES, 1.25V, SC-70-3; Voltage Reference Type:Series - Fixed; Product Range:REF3312 Series; Reference Voltage:1.25V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SC-70; No. of RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - REF3312AIDCKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3312AIDCKT
PMIC - Voltage Reference REF3312AIDCKT
IC VREF SERIES 0.15% SC70-3

IC VREF SERIES 0.15% SC70-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3312AIDCKT
Voltage References REF3312AIDCKT
Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3312AIDCKT 296-32214-2-ND 144364-REF3312AIDCKT 693-REF3312AIDCKT REF3312AIDCKT 28AH4810 REF3312AIDCKT REF3312AIDCKT
Product Name REF3312 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - REF3312AIDCKT 1.25V SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Series, 1.25V, Sc-70-3; Voltage Reference Type Texas Instruments PMIC - Voltage Reference Voltage References
Package Type Other; SC70,SOT-23 SC-70; Other; SC-70, SOT-323 Other; SC-70-3 Other; SOT-23-3 Other; SC-70, SOT-323 Other; SC-70
VREF 1.25 volts 1.25 volts 1.25 volts
TC 9 ppm/C 30 ppm/C 30 ppm/C
IQ 0.0039 mA 0.0085 mA 0.0085 mA 0.0085 mA
Accuracy 0.1500 % 0.1500 % 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - LM136-5.0-MW8-ND - DigiKey
Specs
Type Shunt / Zener
Accuracy 2 %
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
LM185-2.5QML-SP Micropower Voltage Reference Diode - LM185BYH2.5-QV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
2 suppliers
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
7 suppliers
Voltage Reference - LM136-2.5 MDS - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type Other; Die
Life Cycle Stage Active
View Details