Texas Instruments REF3230 3.0V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3230AIDBVT

Description
3.0V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
3.0V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3230 3.0V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference - REF3230AIDBVT - Texas Instruments
Dallas, TX, United States
REF3230 3.0V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference
REF3230AIDBVT
REF3230 3.0V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3230AIDBVT
3.0V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

3.0V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-REF3230AIDBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF3230AIDBVTCT-ND
Voltage Reference 296-REF3230AIDBVTCT-ND
Series Voltage Reference IC Fixed 3V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 3V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 296-REF3230AIDBVTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF3230AIDBVTDKR-ND
Voltage Reference 296-REF3230AIDBVTDKR-ND
Series Voltage Reference IC Fixed 3V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 3V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 296-REF3230AIDBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF3230AIDBVTTR-ND
Voltage Reference 296-REF3230AIDBVTTR-ND
Series Voltage Reference IC Fixed 3V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 3V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3230AIDBVT - 141726-REF3230AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3230AIDBVT
141726-REF3230AIDBVT
PMIC - PMIC - Voltage Reference - REF3230AIDBVT 141726-REF3230AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 141726-REF3230AIDBVT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 3.05 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 39μVp-p Noise - 10Hz to 10kHz: 57μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-6 Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 135μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141726-REF3230AIDBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 3.05 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 39μVp-p
Noise - 10Hz to 10kHz: 57μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-6
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 135μA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3V 100uA SOT-23 Precision Voltage Reference IC
693-REF3230AIDBVT
3V 100uA SOT-23 Precision Voltage Reference IC 693-REF3230AIDBVT
3V Series Voltage Reference, 100uA, 4ppm/°C, SOT-23-6 Product overview: REF3230AIDBVT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3230AIDBVT can be used for catalog matching and distributor lookup.

3V Series Voltage Reference, 100uA, 4ppm/°C, SOT-23-6 Product overview: REF3230AIDBVT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3230AIDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3230AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3230AIDBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3230AIDBVT
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site
PMIC - Voltage Reference - REF3230AIDBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3230AIDBVT
PMIC - Voltage Reference REF3230AIDBVT
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3230AIDBVT
Voltage References REF3230AIDBVT
Voltage References 3V 4ppm/DegC 100uA SOT23-6 Series

Voltage References 3V 4ppm/DegC 100uA SOT23-6 Series

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3230AIDBVT 296-REF3230AIDBVTCT-ND 141726-REF3230AIDBVT 693-REF3230AIDBVT REF3230AIDBVT REF3230AIDBVT REF3230AIDBVT
Product Name REF3230 3.0V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - REF3230AIDBVT 3V 100uA SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Bandgap Series Series, Fixed Series
Package Type Other; SOT-23 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 Other; SOT-23-6 Other; SOT-23-6
VREF 3 volts 3 volts
TC 10.5 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA
Unlock Full Specs
to access all available technical data

Similar Products

1.235V Precision Voltage Reference IC - 693-LM285BYMX-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; SOIC
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LM136-5.0 5.0V Reference Diode - LM236H-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
7 suppliers
Voltage Reference - LM3411AM5X-3.3 - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type Other; SC-74A, SOT-753
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers