Texas Instruments 5V Precision Voltage Reference IC REF02BU/2K5 G4

Description
IC VREF SERIES 5V 8SOIC Product overview: REF02BU/2K5 G4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02BU/2K5 G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SERIES 5V 8SOIC Product overview: REF02BU/2K5 G4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02BU/2K5 G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V Precision Voltage Reference IC
693-REF02BU/2K5 G4
5V Precision Voltage Reference IC 693-REF02BU/2K5 G4
IC VREF SERIES 5V 8SOIC Product overview: REF02BU/2K5 G4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02BU/2K5 G4 can be used for catalog matching and distributor lookup.

IC VREF SERIES 5V 8SOIC Product overview: REF02BU/2K5 G4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02BU/2K5 G4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - REF02BU/2K5 G4 - 182632-REF02BU/2K5 G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF02BU/2K5 G4
182632-REF02BU/2K5 G4
PMIC - PMIC - Voltage Reference - REF02BU/2K5 G4 182632-REF02BU/2K5 G4
Manufacturer: Texas Instruments Win Source Part Number: 182632-REF02BU/2K5 G4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 10ppm/°C Voltage - Input: 8 V to 40 V Output Type: Fixed Reference Type: Series Output Current: 21mA Noise - 0.1Hz to 10Hz: 4μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 1.4mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 182632-REF02BU/2K5 G4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 8 V to 40 V
Output Type: Fixed
Reference Type: Series
Output Current: 21mA
Noise - 0.1Hz to 10Hz: 4μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 1.4mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 693-REF02BU/2K5 G4 182632-REF02BU/2K5 G4
Product Name 5V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF02BU/2K5 G4
Type Series
VREF Type Fixed; Programmable
Package Type Other; Reel - TR Other; 8-SOIC
TC 10 ppm/C 10 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385MX-NS - Acme Chip Technology Co., Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; 8-SOIC (0.154\", 3.90mm Width)
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details