Texas Instruments REF2940 4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2940AIDBZTG4

Description
4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Description
4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF2940 is a 4.096V precision voltage reference in a 3-pin SOT-23 package measuring 2.92mm × 1.30mm, designed for battery-powered and portable applications. It operates with a maximum supply current of 50 µA and provides up to 25 mA output current with a dropout voltage of 1 mV. The device exhibits a maximum temperature drift of 100 ppm/°C and an accuracy of 2%, and is specified for operation over the temperature range of -40°C to 125°C. It is stable with any capacitive load and requires no external capacitor.

Datasheet Summary
Powered by GS/AI

The REF2940 is a 4.096V precision voltage reference in a 3-pin SOT-23 package measuring 2.92mm × 1.30mm, designed for battery-powered and portable applications. It operates with a maximum supply current of 50 µA and provides up to 25 mA output current with a dropout voltage of 1 mV. The device exhibits a maximum temperature drift of 100 ppm/°C and an accuracy of 2%, and is specified for operation over the temperature range of -40°C to 125°C. It is stable with any capacitive load and requires no external capacitor.

Suppliers

Company
Product
Description
Supplier Links
REF2940 4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF2940AIDBZTG4 - Texas Instruments
Dallas, TX, United States
REF2940 4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF2940AIDBZTG4
REF2940 4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2940AIDBZTG4
4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
4.096V 50uA SOT23 Precision Voltage Reference IC
693-REF2940AIDBZTG4
4.096V 50uA SOT23 Precision Voltage Reference IC 693-REF2940AIDBZTG4
4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125 Product overview: REF2940AIDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, 50uA, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, 50uA, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2940AIDBZTG4 can be used for catalog matching and distributor lookup.

4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125 Product overview: REF2940AIDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, 50uA, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, 50uA, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2940AIDBZTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - REF2940AIDBZTG4 - 1091765-REF2940AIDBZTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF2940AIDBZTG4
1091765-REF2940AIDBZTG4
PMIC - PMIC - Voltage Reference - REF2940AIDBZTG4 1091765-REF2940AIDBZTG4
Manufacturer: Texas Instruments Win Source Part Number: 1091765-REF2940AIDBZ TG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 100ppm/°C Voltage - Input: 4.146 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 45μVp-p Noise - 10Hz to 10kHz: 128μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 59μA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091765-REF2940AIDBZTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 100ppm/°C
Voltage - Input: 4.146 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 45μVp-p
Noise - 10Hz to 10kHz: 128μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 4.096V
Operating Supply Current: 59μA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF2940AIDBZTG4 693-REF2940AIDBZTG4 1091765-REF2940AIDBZTG4
Product Name REF2940 4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 4.096V 50uA SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF2940AIDBZTG4
Type Bandgap Series
Package Type Other; SOT-23 Other; SOT-23-3 SOT23; Other; SOT-23-3
VREF 4.1 volts
TC 35 ppm/C 100 ppm/C
IQ 0.0420 mA 0.0590 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A50 5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A50IDBZR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385M3X-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM285-1.2 Micropower Voltage Reference - LM285LP-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
7 suppliers
LM385B-1.2 Micropower Voltage Reference - LM385BDE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
3 suppliers