Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Voltage Reference REF3133AQDBZRQ1

Description
Three Terminal Voltage Reference, 1 Output, 3.3V, CMOS, PDSO3
Request a Quote Datasheet
Description
Three Terminal Voltage Reference, 1 Output, 3.3V, CMOS, PDSO3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - REF3133AQDBZRQ1 - Rochester Electronics
Newburyport, MA, United States
Three Terminal Voltage Reference, 1 Output, 3.3V, CMOS, PDSO3

Three Terminal Voltage Reference, 1 Output, 3.3V, CMOS, PDSO3

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 978177-REF3133AQDBZRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
978177-REF3133AQDBZRQ1
Integrated Circuits (ICs) - PMIC - Voltage Reference 978177-REF3133AQDBZRQ1
Win Source Part Number: 978177-REF3133AQDBZR Q1 Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Current - Output: 10 mA Voltage - Input: 3.35V ~ 5.5V Output Type: Fixed Reference Type: Series Current - Supply: 135µA Voltage - Output (Min/Fixed): 3.3V Noise - 0.1Hz to 10Hz: 43µVp-p Noise - 10Hz to 10kHz: 63µVrms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-46910-2,-296-469 10-1-ND,296-46910-1, 296-46910-6,REF3133A QDBZRQ1-ND Base Product Number: REF3133

Win Source Part Number: 978177-REF3133AQDBZRQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Current - Output: 10 mA
Voltage - Input: 3.35V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 135µA
Voltage - Output (Min/Fixed): 3.3V
Noise - 0.1Hz to 10Hz: 43µVp-p
Noise - 10Hz to 10kHz: 63µVrms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-46910-2,-296-46910-1-ND,296-46910-1,296-46910-6,REF3133AQDBZRQ1-ND
Base Product Number: REF3133

Buy Now Datasheet
Singapore, Singapore
Automotive SOT-23 Precision Voltage Reference IC
693-REF3133AQDBZRQ1
Automotive SOT-23 Precision Voltage Reference IC 693-REF3133AQDBZRQ1
Automotive, 20-ppm/°C (max), 100-µA, 3-pin SOT-23 series voltage reference 3-SOT-23 -40 to 125 Product overview: REF3133AQDBZRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3133AQDBZRQ1 can be used for catalog matching and distributor lookup.

Automotive, 20-ppm/°C (max), 100-µA, 3-pin SOT-23 series voltage reference 3-SOT-23 -40 to 125 Product overview: REF3133AQDBZRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3133AQDBZRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-46910-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46910-2-ND
Voltage Reference 296-46910-2-ND
Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-46910-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46910-6-ND
Voltage Reference 296-46910-6-ND
Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-46910-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46910-1-ND
Voltage Reference 296-46910-1-ND
Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3133AQDBZRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3133AQDBZRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3133AQDBZRQ1
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site
PMIC - Voltage Reference - REF3133AQDBZRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3133AQDBZRQ1
PMIC - Voltage Reference REF3133AQDBZRQ1
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3133AQDBZRQ1 978177-REF3133AQDBZRQ1 693-REF3133AQDBZRQ1 296-46910-2-ND REF3133AQDBZRQ1 REF3133AQDBZRQ1
Product Name Integrated Circuits (ICs) - PMIC - Voltage Reference Automotive SOT-23 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type SOT23; Other; SOT-23-3 SOT23; Other; Tape & Reel Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Active Active
TC 20 ppm/C 20 ppm/C
IQ 0.1350 mA 0.1350 mA 0.1350 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM336-2.5 2.5-V Integrated Reference Circuit - LM336LPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
5 suppliers
PMIC - PMIC - Voltage Reference - X60003BIG3-41 - 1281049-X60003BIG3-41 - Win Source Electronics
Specs
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Obsolete
TC 10 ppm/C
View Details
3 suppliers