The REF5025A-Q1 is an automotive-qualified
Automotive Catalog Low Noise, Very Low Drift, Precision Voltage Reference 8-SOIC -40 to 125
Automotive, low-noise, very-low drift, precision 2.5-V series voltage reference 8-SOIC -40 to 125 Product overview: REF5025AQDRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5025AQDRQ1 can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 2.5V V ±0.1% 10mA 8-SOIC
Series Voltage Reference IC Fixed 2.5V V ±0.1% 10mA 8-SOIC
Series Voltage Reference IC Fixed 2.5V V ±0.1% 10mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1091842-REF5025AQDRQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 8ppm/°C
Voltage - Input: 2.7 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 7.5μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 1.2mA
Alternative Parts (Cross-Reference): ADR423BRZ; V62/10613-04XE; REF5025MDTEP;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Voltage References Auto Cat Low Noise Very Low Drift,Prec
2.5V ±0.1% 2.7V~18V 10mA Fixed SOIC-8 Voltage References ROHS
IC VREF SERIES 0.1% 8SOIC
VOLT REF, SERIES - FIXED, 2.5V, SOIC-8 ROHS COMPLIANT: YES
IC VREF SERIES 0.1% 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5025AQDRQ1 | 693-REF5025AQDRQ1 | 296-24222-1-ND | 1091842-REF5025AQDRQ1 | REF5025AQDRQ1 | REF5025AQDRQ1 | REF5025AQDRQ1 | 04AJ4441 | REF5025AQDRQ1 |
| Product Name | REF5025A-Q1 Automotive Catalog Low Noise, Very Low Drift, Precision Voltage Reference | Automotive SOIC Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - REF5025AQDRQ1 | Voltage References | Power Supply Chip >> Voltage References | PMIC - Voltage Reference | Volt Ref, Series Fixed, 2.5V, Soic-8 Rohs Compliant Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOIC | Other; D | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC | SOIC | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| VREF | 2.5 volts | 2.5 volts | 2.5 volts | ||||||
| TC | 2.5 ppm/C | 8 ppm/C | 8 ppm/C | 8 ppm/C | |||||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | 1.2 mA | 1.2 mA | ||||
| Accuracy | 0.0500 % | 0.1000 % | 0.1000 % |