Texas Instruments High-Performance Analog Automotive 2.5V SOT-23 Precision Voltage Reference IC REF3425IDBVR

Description
2.5V Low-Drift Voltage Reference, 6-SOT-23, Automotive Product overview: REF3425IDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3425IDBVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.5V Low-Drift Voltage Reference, 6-SOT-23, Automotive Product overview: REF3425IDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3425IDBVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 2.5V SOT-23 Precision Voltage Reference IC
693-REF3425IDBVR
Automotive 2.5V SOT-23 Precision Voltage Reference IC 693-REF3425IDBVR
2.5V Low-Drift Voltage Reference, 6-SOT-23, Automotive Product overview: REF3425IDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3425IDBVR can be used for catalog matching and distributor lookup.

2.5V Low-Drift Voltage Reference, 6-SOT-23, Automotive Product overview: REF3425IDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3425IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-47490-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-47490-2-ND
Voltage Reference 296-47490-2-ND
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA SOT-23-6

Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 296-47490-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-47490-1-ND
Voltage Reference 296-47490-1-ND
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA SOT-23-6

Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 296-47490-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-47490-6-ND
Voltage Reference 296-47490-6-ND
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA SOT-23-6

Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3425IDBVR - 931933-REF3425IDBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3425IDBVR
931933-REF3425IDBVR
PMIC - PMIC - Voltage Reference - REF3425IDBVR 931933-REF3425IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 931933-REF3425IDBVR Series: REF34xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 2.5V V ±0.05% SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: REF3425 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47490-2, 296-47490-1, REF3425IDBVR-ND, 296-47490-6

Manufacturer: Texas Instruments
Win Source Part Number: 931933-REF3425IDBVR
Series: REF34xx
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Series Voltage Reference IC Fixed 2.5V V ±0.05% SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: REF3425
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47490-2, 296-47490-1, REF3425IDBVR-ND, 296-47490-6

Buy Now Datasheet
PMIC - Voltage Reference - REF3425IDBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3425IDBVR
PMIC - Voltage Reference REF3425IDBVR
IC VREF SERIES 0.05% SOT23-6

IC VREF SERIES 0.05% SOT23-6

Supplier's Site Datasheet
Power Supply Chip >> Voltage References - REF3425IDBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
REF3425IDBVR
Power Supply Chip >> Voltage References REF3425IDBVR
2.5V ±0.05% 3V~12V 10mA Fixed SOT-23-6 Voltage References ROHS

2.5V ±0.05% 3V~12V 10mA Fixed SOT-23-6 Voltage References ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3425IDBVR
Voltage References REF3425IDBVR
Voltage References Low-Drift LowPowr Sm Footprint Volt Ref

Voltage References Low-Drift LowPowr Sm Footprint Volt Ref

Buy Now Datasheet
Voltage Ref, Series, 2.5V, Sot-23-6; Voltage Reference Type Texas Instruments - 26AJ8875 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.5V, Sot-23-6; Voltage Reference Type Texas Instruments
26AJ8875
Voltage Ref, Series, 2.5V, Sot-23-6; Voltage Reference Type Texas Instruments 26AJ8875
VOLTAGE REF, SERIES, 2.5V, SOT-23-6; Voltage Reference Type:Series; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:0.05%; Temperature Coefficient:2.5ppm/° C; Voltage Reference Case Style:SOT-23; No. of Pins:6Pins; OperatingRoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.5V, SOT-23-6; Voltage Reference Type:Series; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:0.05%; Temperature Coefficient:2.5ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:6Pins; OperatingRoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3425IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3425IDBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3425IDBVR
IC VREF SERIES 0.05% SOT23-6

IC VREF SERIES 0.05% SOT23-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-REF3425IDBVR 296-47490-2-ND 931933-REF3425IDBVR REF3425IDBVR REF3425IDBVR REF3425IDBVR 26AJ8875 REF3425IDBVR
Product Name Automotive 2.5V SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - REF3425IDBVR PMIC - Voltage Reference Power Supply Chip >> Voltage References Voltage References Voltage Ref, Series, 2.5V, Sot-23-6; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Type Series Series
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 SOT23 Other; SOT-23 Other; SOT-23-6
TC 6 ppm/C 6 ppm/C 2.5 ppm/C
IQ 0.0950 mA 0.0950 mA 0.0950 mA
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM113H/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed
Package Type Other; TO-46-2 Metal Can
View Details
2 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details