Texas Instruments REF02 +5V Precision Voltage Reference REF02AU

Description
+5V Precision Voltage Reference 8-SOIC -40 to 85
Request a Quote
Description
+5V Precision Voltage Reference 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF02AU is a precision 5V voltage reference in an SO-8 package, designed for stable operation over the industrial temperature range of -40°C to +85°C. It offers a maximum output voltage tolerance of ±15mV at 25°C and a temperature drift of ±15ppm/°C. The device operates from a supply voltage range of 8V to 40V with a maximum supply current of 1.4mA and provides low output noise of 10µV peak-to-peak (0.1Hz to 10Hz). It includes short-circuit protection and features excellent line and load regulation. The package is surface-mount SO-8, with dimensions consistent with standard 8-pin SOIC packaging.

Datasheet Summary
Powered by GS/AI

The REF02AU is a precision 5V voltage reference in an SO-8 package, designed for stable operation over the industrial temperature range of -40°C to +85°C. It offers a maximum output voltage tolerance of ±15mV at 25°C and a temperature drift of ±15ppm/°C. The device operates from a supply voltage range of 8V to 40V with a maximum supply current of 1.4mA and provides low output noise of 10µV peak-to-peak (0.1Hz to 10Hz). It includes short-circuit protection and features excellent line and load regulation. The package is surface-mount SO-8, with dimensions consistent with standard 8-pin SOIC packaging.

Suppliers

Company
Product
Description
Supplier Links
REF02 +5V Precision Voltage Reference - REF02AU - Texas Instruments
Dallas, TX, United States
REF02 +5V Precision Voltage Reference
REF02AU
REF02 +5V Precision Voltage Reference REF02AU
+5V Precision Voltage Reference 8-SOIC -40 to 85

+5V Precision Voltage Reference 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V 21mA SOIC Precision Voltage Reference IC
693-REF02AU
5V 21mA SOIC Precision Voltage Reference IC 693-REF02AU
5V Precision Voltage Reference IC, 21mA, 8-Pin SOIC Product overview: REF02AU from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 21mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, 21mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02AU can be used for catalog matching and distributor lookup.

5V Precision Voltage Reference IC, 21mA, 8-Pin SOIC Product overview: REF02AU from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 21mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, 21mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF02AU - 088827-REF02AU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF02AU
088827-REF02AU
PMIC - PMIC - Voltage Reference - REF02AU 088827-REF02AU
Manufacturer: Texas Instruments Win Source Part Number: 088827-REF02AU Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.3% Temperature Coefficient: 15ppm/°C Voltage - Input: 8 V to 40 V Output Type: Fixed Reference Type: Series Output Current: 21mA Noise - 0.1Hz to 10Hz: 4μVp-p Family Name: REF02 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 1.4mA Alternative Parts (Cross-Reference): REF02HSA-TG107+; REF02HSA-G107; REF02HSA-T; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Test & Measurement, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 088827-REF02AU
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.3%
Temperature Coefficient: 15ppm/°C
Voltage - Input: 8 V to 40 V
Output Type: Fixed
Reference Type: Series
Output Current: 21mA
Noise - 0.1Hz to 10Hz: 4μVp-p
Family Name: REF02
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 1.4mA
Alternative Parts (Cross-Reference): REF02HSA-TG107+; REF02HSA-G107; REF02HSA-T;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Test & Measurement, Power Management

Buy Now Datasheet
Voltage Reference - REF02AU-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF02AU-ND
Voltage Reference REF02AU-ND
Series Voltage Reference IC Fixed 5V V ±0.3% 21mA 8-SOIC

Series Voltage Reference IC Fixed 5V V ±0.3% 21mA 8-SOIC

Buy Now Datasheet
PMIC - Voltage Reference - REF02AU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF02AU
PMIC - Voltage Reference REF02AU
IC VREF SERIES 0.3% 8SOIC

IC VREF SERIES 0.3% 8SOIC

Supplier's Site Datasheet
Voltage Ref, Series, 5V, Soic-8; Voltage Reference Type Texas Instruments - 80K6133 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 5V, Soic-8; Voltage Reference Type Texas Instruments
80K6133
Voltage Ref, Series, 5V, Soic-8; Voltage Reference Type Texas Instruments 80K6133
VOLTAGE REF, SERIES, 5V, SOIC-8; Voltage Reference Type:Series - Fixed; Product Range:REF02 Series; Reference Voltage:5V; Initial Accuracy:15mV; Temperature Coefficient:± 4ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

VOLTAGE REF, SERIES, 5V, SOIC-8; Voltage Reference Type:Series - Fixed; Product Range:REF02 Series; Reference Voltage:5V; Initial Accuracy:15mV; Temperature Coefficient:± 4ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Series, 5V, Soic-8; Voltage Reference Type Texas Instruments - 33AH4713 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 5V, Soic-8; Voltage Reference Type Texas Instruments
33AH4713
Voltage Ref, Series, 5V, Soic-8; Voltage Reference Type Texas Instruments 33AH4713
VOLTAGE REF, SERIES, 5V, SOIC-8; Voltage Reference Type:Series - Fixed; Product Range:REF02 Series; Reference Voltage:5V; Initial Accuracy:15mV; Temperature Coefficient:± 4ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins;RoHS Compliant: Yes

VOLTAGE REF, SERIES, 5V, SOIC-8; Voltage Reference Type:Series - Fixed; Product Range:REF02 Series; Reference Voltage:5V; Initial Accuracy:15mV; Temperature Coefficient:± 4ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins;RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF02AU
Voltage References REF02AU
Voltage References +5V Precision Voltage Reference

Voltage References +5V Precision Voltage Reference

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF02AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF02AU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF02AU
IC VREF SERIES 0.3% 8SOIC

IC VREF SERIES 0.3% 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF02AU 693-REF02AU 088827-REF02AU REF02AU-ND REF02AU 80K6133 REF02AU REF02AU
Product Name REF02 +5V Precision Voltage Reference 5V 21mA SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF02AU Voltage Reference PMIC - Voltage Reference Voltage Ref, Series, 5V, Soic-8; Voltage Reference Type Texas Instruments Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; PDIP,SOIC Other; D Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC Other; SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
VREF 5 volts 5 volts 5 volts
TC 4 ppm/C 15 ppm/C 15 ppm/C
IQ 1 mA 1.4 mA 1.4 mA 1.4 mA
Accuracy 0.2000 % 0.3000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM336B-2.5 Precision Voltage Reference - LM336BDG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
5 suppliers
 - LM285AMX-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
PMIC - PMIC - Voltage Reference - LM336BM-2.5 - 071223-LM336BM-2.5 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGST - 1141583-ADS1014IDGST - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details