Texas Instruments High-Performance Analog Voltage Reference REF3430MDBVTEP

Description
Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-6
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-REF3430MDBVTEPTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF3430MDBVTEPTR-ND
Voltage Reference 296-REF3430MDBVTEPTR-ND
Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-6

Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 296-REF3430MDBVTEPCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF3430MDBVTEPCT-ND
Voltage Reference 296-REF3430MDBVTEPCT-ND
Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-6

Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 296-REF3430MDBVTEPDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF3430MDBVTEPDKR-ND
Voltage Reference 296-REF3430MDBVTEPDKR-ND
Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-6

Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1320468-REF3430MDBVTEP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1320468-REF3430MDBVTEP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1320468-REF3430MDBVTEP
Manufacturer: Texas Instruments Win Source Part Number: 1320468-REF3430MDBVT EP Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Current - Output: 10 mA Voltage - Input: 3.05V ~ 13V Output Type: Fixed Reference Type: Series Current - Supply: 95µA Voltage - Output (Min/Fixed): 3V Noise - 0.1Hz to 10Hz: 5µVp-p Noise - 10Hz to 10kHz: 24µVrms Supplier Device Package: SOT-23-6 Temperature Range - Operating: -55°C ~ 125°C (TJ) Case / Package: SOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-REF3430MDBVTEPDK R,296-REF3430MDBVTEP CT,296-REF3430MDBVTE PTR,2156-REF3430MDBV TEP-296 Base Product Number: REF3430 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320468-REF3430MDBVTEP
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Tolerance: ±0.05%
Temperature Coefficient: 10ppm/°C
Current - Output: 10 mA
Voltage - Input: 3.05V ~ 13V
Output Type: Fixed
Reference Type: Series
Current - Supply: 95µA
Voltage - Output (Min/Fixed): 3V
Noise - 0.1Hz to 10Hz: 5µVp-p
Noise - 10Hz to 10kHz: 24µVrms
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Case / Package: SOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-REF3430MDBVTEPDKR,296-REF3430MDBVTEPCT,296-REF3430MDBVTEPTR,2156-REF3430MDBVTEP-296
Base Product Number: REF3430
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
3V 12V SOT-23 Precision Voltage Reference IC
693-REF3430MDBVTEP
3V 12V SOT-23 Precision Voltage Reference IC 693-REF3430MDBVTEP
3V 12V 6-Pin SOT-23 Voltage Reference IC Product overview: REF3430MDBVTEP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 12V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, 12V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3430MDBVTEP can be used for catalog matching and distributor lookup.

3V 12V 6-Pin SOT-23 Voltage Reference IC Product overview: REF3430MDBVTEP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 12V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, 12V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3430MDBVTEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3430MDBVTEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3430MDBVTEP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3430MDBVTEP
IC VREF SERIESV 0.05% SOT23-6

IC VREF SERIESV 0.05% SOT23-6

Supplier's Site
PMIC - Voltage Reference - REF3430MDBVTEP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3430MDBVTEP
PMIC - Voltage Reference REF3430MDBVTEP
IC VREF SERIESV 0.05% SOT23-6

IC VREF SERIESV 0.05% SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3430MDBVTEP
Voltage References REF3430MDBVTEP
Voltage References 3V low-drift low-power small-footprint Enhanced Plastic series voltage reference 6-SOT-23 -55 to 125

Voltage References 3V low-drift low-power small-footprint Enhanced Plastic series voltage reference 6-SOT-23 -55 to 125

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-REF3430MDBVTEPTR-ND 1320468-REF3430MDBVTEP 693-REF3430MDBVTEP REF3430MDBVTEP REF3430MDBVTEP REF3430MDBVTEP
Product Name Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 3V 12V SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Series Series
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 Other; SOT-23-6
TC 10 ppm/C 10 ppm/C
IQ 0.0950 mA 0.0950 mA 0.0950 mA
Accuracy 0.0500 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - AD780ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
LM185-1.2-N Micropower Voltage Reference Diode - LM185H-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 1.2 volts
View Details
10 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details