Texas Instruments REF3318 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3318AIDBZRG4

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3318 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3318AIDBZRG4 - Texas Instruments
Dallas, TX, United States
REF3318 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3318AIDBZRG4
REF3318 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3318AIDBZRG4
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.8V SOT23 Precision Voltage Reference IC
693-REF3318AIDBZRG4
1.8V SOT23 Precision Voltage Reference IC 693-REF3318AIDBZRG4
IC VREF SERIES PREC 1.8V SOT23-3 Product overview: REF3318AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.8V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3318AIDBZRG4 can be used for catalog matching and distributor lookup.

IC VREF SERIES PREC 1.8V SOT23-3 Product overview: REF3318AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.8V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3318AIDBZRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - REF3318AIDBZRG4 - 1242323-REF3318AIDBZRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3318AIDBZRG4
1242323-REF3318AIDBZRG4
PMIC - PMIC - Voltage Reference - REF3318AIDBZRG4 1242323-REF3318AIDBZRG4
Manufacturer: Texas Instruments Win Source Part Number: 1242323-REF3318AIDBZ RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Consumer Electronics, Sensing & Instrumentation, Test & Measurement, Medical, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1242323-REF3318AIDBZRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Consumer Electronics, Sensing & Instrumentation, Test & Measurement, Medical, Power Management

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3318AIDBZRG4 693-REF3318AIDBZRG4 1242323-REF3318AIDBZRG4
Product Name REF3318 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 1.8V SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3318AIDBZRG4
Package Type Other; SC70,SOT-23 Other; SOT-23-3
VREF 1.8 volts
TC 9 ppm/C
IQ 0.0039 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030CMF-2.5/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
11 suppliers
Voltage Reference - LM336M-2.5-NS - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
LM385-2.5 Micropower Voltage Reference - LM385PWR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
7 suppliers