Crydom Corporation Solid State Relays G2-DB01-TT

Description
"Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1328-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1328-ND
Solid State Relays CC1328-ND
"Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - G2-DB01-TT - 774861-G2-DB01-TT - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G2-DB01-TT
774861-G2-DB01-TT
Solid State Relays - G2-DB01-TT 774861-G2-DB01-TT
Manufacturer: Crydom Co. Win Source Part Number: 774861-G2-DB01-TT Series: G2 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form B) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 170mA Voltage - Load: 0 ~ 350 V Family Name: G2-DB01-TT Categories: Relays Manufacturer Package: 8-DIP On-State Resistance (Maximum): 20 Ohm Alternative Parts (Cross-Reference): LBB110P; LBB110STR; LBB110S; LBB110; Introduction Date: May 17, 1999 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Crydom Co.
Win Source Part Number: 774861-G2-DB01-TT
Series: G2
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form B)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 170mA
Voltage - Load: 0 ~ 350 V
Family Name: G2-DB01-TT
Categories: Relays
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 20 Ohm
Alternative Parts (Cross-Reference): LBB110P; LBB110STR; LBB110S; LBB110;
Introduction Date: May 17, 1999
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
G2-DB01-TT
Relays - Solid State Relays G2-DB01-TT
SSR RELAY SPST-NC 170MA 0-350V

SSR RELAY SPST-NC 170MA 0-350V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number CC1328-ND 774861-G2-DB01-TT G2-DB01-TT
Product Name Solid State Relays Solid State Relays - G2-DB01-TT Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 7761437 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Ac
Approvals RoHS
View Details