Solid State SPST-NO (1 Form A) Module
• Ratings of 5 A or 10 A @ 3-100 VDC
• UL Recognized, CE and RoHS Compliant
• 5, 12 and 24 VDC Control
• MOSFET Output
PM IP00 SSR 100VDC/10A,4-8VDC
SSR RELAY SPST-NO 10A 3-100V
Solid State Relays - Industrial Mount PM IP00 SSR 100VDC 10A4-8VDC
SOLID STATE RELAY, 10A, 4-8VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:-; Operating Voltage Min:3VDC RoHS Compliant: Yes
SOLID STATE RELAY, 5VDC, 3-100VDC, 10A; Contact Configuration:-; Load Current:10A; Operating Voltage Max:100VDC; Relay Mounting:Panel; Relay Terminals:Quick Connect; Switching Mode:DC Switch; Operating Voltage Min:3VDC; Control RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1782-ND | 70130960 | EL100D10-05 | EL100D10-05 | EL100D10-05 | 41X6996 | 13T9369 |
| Product Name | Solid State Relays | RELAY;PM IP00 SSR 100VDC/10A,4-8VDC | CRDM Solid State | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Solid State Relay, 10A, 4-8Vdc, Panel; Contact Configuration Sensata/crydom | Solid State Relay, 5Vdc, 3-100Vdc, 10A; Contact Configuration Sensata/crydom |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | Panel; Panel | ||
| Switch Configuration | FormA | ||||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | ||||||
| Input Voltage (Control Signal) Type | DC | DC | |||||
| Input Voltage (Control Signal) Range | 4 to 8 volts | 5 volts |