Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SSR Relay, DIN Rail Mount 22.5mm, 600VAC/35A, 90-280VAC/DC In, Instantaneous
Solid State Relays - Industrial Mount 35A 90-280VAC/DC 600VAC .5-3HP kW
SSR RELAY SPST-NO 35A 48-600V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | DR2260A35UR-ND | 83AC7816 | DR2260A35UR | DR2260A35UR |
| Product Name | Solid State Relays | Ssr Relay, Din Rail Mount 22.5Mm, 600Vac/35A, 90-280Vac/dc In, Instantaneous Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | DIN | DIN | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 140 F (-40 to 60 C) |