Crydom Corporation Solid State Relays DC60A60C

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1873-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1873-ND
Solid State Relays CC1873-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
DC60A60C
Relays - Solid State Relays DC60A60C
SSR RELAY SPST-NO 60A 1-48V

SSR RELAY SPST-NO 60A 1-48V

Supplier's Site
Mosfet Relay, Spst, 60A, 48Vdc, Panel; Contact Form Sensata/crydom - 41X6227 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 60A, 48Vdc, Panel; Contact Form Sensata/crydom
41X6227
Mosfet Relay, Spst, 60A, 48Vdc, Panel; Contact Form Sensata/crydom 41X6227
MOSFET RELAY, SPST, 60A, 48VDC, PANEL; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:48V; Load Current:60A; MOSFET Relay Package Style:Hockey Puck; Relay Mounting:Panel Mount; Relay Terminals:Screw RoHS Compliant: Yes

MOSFET RELAY, SPST, 60A, 48VDC, PANEL; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:48V; Load Current:60A; MOSFET Relay Package Style:Hockey Puck; Relay Mounting:Panel Mount; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number CC1873-ND DC60A60C 41X6227
Product Name Solid State Relays Relays - Solid State Relays Mosfet Relay, Spst, 60A, 48Vdc, Panel; Contact Form Sensata/crydom
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 212 F (-40 to 100 C)
Input Voltage (Control Signal) Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details