Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SSR, 48-600VAC, 30A, DIN RAIL; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount 30A 90-280VAC/DC 600VAC .5-3HP kW
SSR RELAY SPST-NO 30A 48-600V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2261-ND | 51AC7250 | DR2260A30U | DR2260A30U |
| Product Name | Solid State Relays | Ssr, 48-600Vac, 30A, Din Rail; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | RoHS | |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 140 F (-40 to 60 C) |