Interface Relay,Solid State,2A,240Vac
Solid State SPST-NO (1 Form A) Module
SOLID STATE RELAY, 2A, 15V-30V, DIN RAIL; Contact Configuration:SPST-N
CRYDOM DRA-CN240A24Solid State Relay, SPST-NO, 2 A, DIN Rail, 24 VAC, 280 VAC
Solid State Relays - Industrial Mount CN240A24 SSR/DRSCN24 Skt Assy
CN240A24 SSR / DRSCN24 Skt Assy
SSR RELAY SPST-NO 2A 24-250V
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 7203997 | CC1750-ND | 41X6394 | 15918-DRA-CN240A24 | DRA-CN240A24 | DRA-CN240A24 | DRA-CN240A24 |
| Product Name | Solid State Interface Relays | Solid State Relays | Solid State Relay, 2A, 15V-30V, Din Rail; Contact Configuration Sensata/crydom | CRYDOM DRA-CN240A24Solid State Relay, SPST-NO, 2 A, DIN Rail, 24 VAC, 280 VAC | Solid State Relays - Industrial Mount | CRDM Solid State | Relays - Solid State Relays |
| Mounting | DIN; Din rail | DIN | DIN; DIN Rail | DIN | DIN; DIN Rail | ||
| Turn-On Switching | Zero Switching; Zero cross | ||||||
| Approvals | RoHS | RoHS | RoHS | RoHS | |||
| Input Voltage (Control Signal) Type | DC | DC | |||||
| Output Voltage Type | AC | AC |