The Opto 22 SSR, part number 96F6442, is a solid-state relay designed for PCB mounting with a maximum operating voltage of 200 VDC and a load current rating of 1 A. It features a minimum control voltage of 3 VDC and an operating voltage range starting from 5 VDC. The relay is constructed with rugged epoxy encapsulation, providing 4,000 volts of optical isolation between the input and output, ensuring reliable operation in various applications. It is UL recognized and CSA certified, indicating compliance with safety standards. The relay is suitable for use in environments where durability and reliability are critical, and it is RoHS compliant.
P Model, 200 VDC, 1 Amp, DC Control Solid State Relay (SSR)
P MODEL, 200 VDC, 1 AMP, DC CONT
Solid State Panel Mount Relay, DC Switching Series
SSR, PCB MOUNT, 200VDC, 32VDC, 1A; Contact Configuration:-; Load Current:1A; Operating Voltage Max:200VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:-; Operating Voltage Min:5VDC; Control Voltage Min:3VDC RoHS Compliant: Yes
| Opto 22 | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | DC200P | 5528-DC200P-ND | 70133459 | 96F6442 |
| Product Name | DC Control Solid State Relay | Solid State Relays | Relay;SSR;Power;Off State;Cur-Rtg 1A;Vol-Rtg 5-200DC;PCB Mnt;4 Pin;UL, CSA | Ssr, Pcb Mount, 200Vdc, 32Vdc, 1A; Contact Configuration Opto 22 |
| Solid State Relay Type | Optically | |||
| Application Type | General | Latching | ||
| Mounting | PCBoard | Chassis Mount | PCBoard | PCBoard; PCB |
| Turn-On Switching | Zero Switching | |||
| Features | Built-in Heat Sink; Internal Snubber |