SSR, 3-PHASE, PNL MT, IP00, 530VAC/25A, 4-32VDC IN, 0 CRO
Solid State 3PST-NO (3 Form A) Module
Solid State Relays - Industrial Mount PM IP00 3P-SSR 530 VAC/25A,3-32VDC,ZC
SCR Output, 48 to 530 V (RMS) Voltage Rating, 3 Phase Solid-State Relays
25-50 Amp; 240/480 VAC; 3 Phase
Three-phase solid state relays switch up to 530 VAC RMS directly to loads such as motors, transformers, heating elements, etc. Available with either AC or DC input (coil) control in zero-voltage or random turn-on switching versions. Operating Temperature Range: –40°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Non-zero cross, instantaneous turn-on, 2 controlled, 1 linked (C1-C2).
Features
SSR RELAY 3PST-NO 25A 48-530V
Solid State Relay, 3-P, 25A, 480VAC,
| Sensata Technologies | Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D53TP25D | D53TP25D | CC1135-ND | D53TP25D | 70131248 | D53TP25D | D53TP25D |
| Product Name | 53TP Series IP00 Relay | SSR, 3-PHASE, PNL MT, IP00, 530VAC/25A, 4-32VDC IN, 0 CRO | Solid State Relays | Solid State Relays - Industrial Mount | Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 48-530AC;Pnl-Mnt | Relays - Solid State Relays | CRDM Solid State |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||
| Input Voltage (Control Signal) Type | AC | DC | DC | ||||
| Input Voltage (Control Signal) Range | 48 to 530 volts | 4 to 32 volts | 32 volts | ||||
| Input Current (Control Signal) Range | 0.0100 to 0.0250 amps | ||||||
| Output Voltage Type | AC | AC |