Solid State SPST-NO (1 Form A) Module
SSR RELAY, DIN RAIL MOUNT 10MM , 60VDC/3A, 3-32VDC IN, BJT OU
Solid State Relay, DIN, 3A, 60 Vdc
DIN Mt 60 VDC/3A out 3-32 VDC input
SSR RELAY SPST-NO 3A 3-60V
SSR, DIN MODULE, 60VDC, 3A; Contact Configuration:SPST-N
SOLID STATE RELAY, 3A, 3-32VDC, DIN RAIL; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount DIN Mt 60 VDC/3A out 3-32 VDC input
| Sensata Technologies | DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | DRA1-MPDCD3 | CC1905-ND | DRA1-MPDCD3 | 7018623 | DRA1-MPDCD3 | DRA1-MPDCD3 | 62R9239 | DRA1-MPDCD3 |
| Product Name | DRA1 Series Relay | Solid State Relays | SSR RELAY, DIN RAIL MOUNT 10MM , 60VDC/3A, 3-32VDC IN, BJT OU | Solid State Interface Relays | CRDM Solid State | Relays - Solid State Relays | Ssr, Din Module, 60Vdc, 3A; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount |
| Input Voltage (Control Signal) Type | AC; DC | DC | DC | |||||
| Input Voltage (Control Signal) Range | 12 to 280 volts | 3 to 32 volts | ||||||
| Input Current (Control Signal) Range | 0.0026 amps | 0.0026 amps | ||||||
| Output Voltage Type | AC | DC | DC | |||||
| Maximum Switching Current | 4.00 amps |