Crydom Corporation 53RV Series D53RV50CH Relay D53RV50CH

Description
Three-phase Motor Reversing solid-state relay; Ratings from 25A and 50A per phase @ 48-530 VAC Interlock Circuit Prevents Inadvertent Actuation of Both Directions SCR output for heavy industrial loads DC control LED input status indicator
Request a Quote Datasheet
Description
Three-phase Motor Reversing solid-state relay; Ratings from 25A and 50A per phase @ 48-530 VAC Interlock Circuit Prevents Inadvertent Actuation of Both Directions SCR output for heavy industrial loads DC control LED input status indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
53RV Series D53RV50CH Relay - D53RV50CH - Sensata Technologies
Attleboro, MA, United States
53RV Series D53RV50CH Relay
D53RV50CH
53RV Series D53RV50CH Relay D53RV50CH
Three-phase Motor Reversing solid-state relay; Ratings from 25A and 50A per phase @ 48-530 VAC Interlock Circuit Prevents Inadvertent Actuation of Both Directions SCR output for heavy industrial loads DC control LED input status indicator
  • Three-phase Motor Reversing solid-state relay;
  • Ratings from 25A and 50A per phase @ 48-530 VAC
  • Interlock Circuit Prevents Inadvertent Actuation of Both Directions
  • SCR output for heavy industrial loads
  • DC control
  • LED input status indicator
Supplier's Site Datasheet
Solid State Relays - CC2401-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2401-ND
Solid State Relays CC2401-ND
Solid State 3PST-NO (3 Form A) Module

Solid State 3PST-NO (3 Form A) Module

Buy Now Datasheet
Relays - Solid State Relays - D53RV50CH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
D53RV50CH
Relays - Solid State Relays D53RV50CH
SSR RELAY 3PST-NO 50A 48-530V

SSR RELAY 3PST-NO 50A 48-530V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D53RV50CH
Solid State Relays - Industrial Mount D53RV50CH
Solid State Relays - Industrial Mount IP20, 600VAC, 50A 3 Phase MR SSR

Solid State Relays - Industrial Mount IP20, 600VAC, 50A 3 Phase MR SSR

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D53RV50CH CC2401-ND D53RV50CH D53RV50CH
Product Name 53RV Series D53RV50CH Relay Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC DC
Input Voltage (Control Signal) Range 48 to 530 volts 4 to 32 volts
Input Current (Control Signal) Range 0.0350 amps
Output Voltage Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9187002 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0055 amps
View Details