Crydom Corporation Solid State Interface Relays DR24D03

Description
Sensata / Crydom DR24D03
Request a Quote Datasheet
Description
Sensata / Crydom DR24D03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Interface Relays - 7761755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solid State Interface Relays
7761755
Solid State Interface Relays 7761755
Sensata / Crydom DR24D03

Sensata / Crydom DR24D03

Supplier's Site
Solid State Relays - CC2069-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2069-ND
Solid State Relays CC2069-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Relays - Solid State Relays - DR24D03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
DR24D03
Relays - Solid State Relays DR24D03
SSR RELAY SPST-NO 3A 24-280V

SSR RELAY SPST-NO 3A 24-280V

Supplier's Site
Solid State Relay, 3A, 4-32Vdc, Din Rail; Contact Configuration Sensata/crydom - 41X6620 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 3A, 4-32Vdc, Din Rail; Contact Configuration Sensata/crydom
41X6620
Solid State Relay, 3A, 4-32Vdc, Din Rail; Contact Configuration Sensata/crydom 41X6620
SOLID STATE RELAY, 3A, 4-32VDC, DIN RAIL; Contact Configuration:-; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 3A, 4-32VDC, DIN RAIL; Contact Configuration:-; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Ssr, 3A, 24-280Vac, 4-32Vdc, Zero; Contact Configuration Sensata/crydom - 84W7857 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 3A, 24-280Vac, 4-32Vdc, Zero; Contact Configuration Sensata/crydom
84W7857
Ssr, 3A, 24-280Vac, 4-32Vdc, Zero; Contact Configuration Sensata/crydom 84W7857
SSR, 3A, 24-280VAC, 4-32VDC, ZERO; Contact Configuration:-; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Voltage Turn On; Operating Voltage Min:24VAC; Control RoHS Compliant: Yes

SSR, 3A, 24-280VAC, 4-32VDC, ZERO; Contact Configuration:-; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Voltage Turn On; Operating Voltage Min:24VAC; Control RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DR24D03
Solid State Relays - Industrial Mount DR24D03
Solid State Relays - Industrial Mount 3A 240VAC Out 4-32VDC In, 11mm UL

Solid State Relays - Industrial Mount 3A 240VAC Out 4-32VDC In, 11mm UL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 7761755 CC2069-ND DR24D03 41X6620 84W7857 DR24D03
Product Name Solid State Interface Relays Solid State Relays Relays - Solid State Relays Solid State Relay, 3A, 4-32Vdc, Din Rail; Contact Configuration Sensata/crydom Ssr, 3A, 24-280Vac, 4-32Vdc, Zero; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Mounting DIN; Din rail DIN DIN; DIN Rail DIN; DIN Rail DIN; DIN Rail
Turn-On Switching Zero Switching; Zero cross Zero Switching
Approvals RoHS RoHS RoHS RoHS
Input Voltage (Control Signal) Type DC DC
Output Voltage Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details