Crydom Corporation DRA1 Series Relay DRA1-MCX240D5

Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 5 Amps 3-15 and 15-32 VDC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status indicator
Request a Quote Datasheet
Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 5 Amps 3-15 and 15-32 VDC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRA1 Series Relay - DRA1-MCX240D5 - Sensata Technologies
Attleboro, MA, United States
DRA1 Series Relay
DRA1-MCX240D5
DRA1 Series Relay DRA1-MCX240D5
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 5 Amps 3-15 and 15-32 VDC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status indicator
  • 10mm Single Channel DIN Rail Mount SSR Assembly
  • AC Ratings up to 380 VAC and 5 Amps
  • 3-15 and 15-32 VDC Control
  • Cage style screw terminals for easy connection
  • Fits standard 35mm DIN rail
  • Includes LED Status indicator
Supplier's Site Datasheet
Solid State Relays - CC1737-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1737-ND
Solid State Relays CC1737-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DRA1-MCX240D5
Solid State Relays - Industrial Mount DRA1-MCX240D5
Solid State Relays - Industrial Mount DIN Mt 280 VAC/5A out 3-15 VDC input

Solid State Relays - Industrial Mount DIN Mt 280 VAC/5A out 3-15 VDC input

Buy Now Datasheet
Relays - Solid State Relays DRA1-MCX240D5
SSR RELAY SPST-NO 5A 12-280V

SSR RELAY SPST-NO 5A 12-280V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number DRA1-MCX240D5 CC1737-ND DRA1-MCX240D5 DRA1-MCX240D5
Product Name DRA1 Series Relay Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -22 to 176 F (-30 to 80 C) -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC DC
Input Voltage (Control Signal) Range 12 to 380 volts 3 to 15 volts
Input Current (Control Signal) Range 0.0150 amps 0.0150 amps
Output Voltage Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Guardmaster Single Input Safety Relay - 440R-S12R2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
3 suppliers
Solid State Interface Relays - 2125497 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details
Series-1 Relay - A24125T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details